Texas Instruments Standard Linear and Logic PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22918TDBVRQ1 TPS22918TDBVRQ1

Description
Manufacturer: Texas Instruments Win Source Part Number: 851497-TPS22918TDBVR Q1 Series: Automotive, AEC-Q100 Features: Power Switch/Driver Package: Reel - TR Family Name: TPS22918 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-44632-1, 296-44632-2, 296-44632-6, -296-44632-1-ND
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 851497-TPS22918TDBVR Q1 Series: Automotive, AEC-Q100 Features: Power Switch/Driver Package: Reel - TR Family Name: TPS22918 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-44632-1, 296-44632-2, 296-44632-6, -296-44632-1-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22918TDBVRQ1 - TPS22918TDBVRQ1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22918TDBVRQ1
TPS22918TDBVRQ1
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22918TDBVRQ1 TPS22918TDBVRQ1
Manufacturer: Texas Instruments Win Source Part Number: 851497-TPS22918TDBVR Q1 Series: Automotive, AEC-Q100 Features: Power Switch/Driver Package: Reel - TR Family Name: TPS22918 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-44632-1, 296-44632-2, 296-44632-6, -296-44632-1-ND

Manufacturer: Texas Instruments
Win Source Part Number: 851497-TPS22918TDBVRQ1
Series: Automotive, AEC-Q100
Features: Power Switch/Driver
Package: Reel - TR
Family Name: TPS22918
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-44632-1, 296-44632-2, 296-44632-6, -296-44632-1-ND

Buy Now Datasheet
Power Load Sw, High Side, -40 To 105Degc Rohs Compliant Texas Instruments - 04AJ4809 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Sw, High Side, -40 To 105Degc Rohs Compliant Texas Instruments
04AJ4809
Power Load Sw, High Side, -40 To 105Degc Rohs Compliant Texas Instruments 04AJ4809
POWER LOAD SW, HIGH SIDE, -40 TO 105DEGC ROHS COMPLIANT: YES

POWER LOAD SW, HIGH SIDE, -40 TO 105DEGC ROHS COMPLIANT: YES

Supplier's Site
PMIC - Power Distribution Switches, Load Drivers - TPS22918TDBVRQ1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
TPS22918TDBVRQ1
PMIC - Power Distribution Switches, Load Drivers TPS22918TDBVRQ1
IC PWR SWITCH N-CHAN 1:1 SOT23-6

IC PWR SWITCH N-CHAN 1:1 SOT23-6

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number TPS22918TDBVRQ1 04AJ4809 TPS22918TDBVRQ1
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22918TDBVRQ1 Power Load Sw, High Side, -40 To 105Degc Rohs Compliant Texas Instruments PMIC - Power Distribution Switches, Load Drivers
Current 2.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

One Phase Power Distribution Blocks - 38041 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 125.0 amps
View Details
3 suppliers
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Passive distribution box - 757-463/000-005 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details