Texas Instruments PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22918DBVR TPS22918DBVR

Description
Manufacturer: Texas Instruments Win Source Part Number: 800778-TPS22918DBVR Packaging: Reel Mounting Style: Surface Mount Features: Load Discharge, Slew Rate Controlled Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 1V ~ 5.5V Rds On (Typ): 53mOhm Supplier Device Package: SOT-23-6 Temperature Range - Operating: -40°C ~ 105°C Manufacturer Package: SOT-23-6 Current - Output (Maximum): 2A Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,000 MSL Level: 2 (1 Year) Voltage - Supply (Vcc/Vdd): Not Required
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 800778-TPS22918DBVR Packaging: Reel Mounting Style: Surface Mount Features: Load Discharge, Slew Rate Controlled Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 1V ~ 5.5V Rds On (Typ): 53mOhm Supplier Device Package: SOT-23-6 Temperature Range - Operating: -40°C ~ 105°C Manufacturer Package: SOT-23-6 Current - Output (Maximum): 2A Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,000 MSL Level: 2 (1 Year) Voltage - Supply (Vcc/Vdd): Not Required
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22918DBVR - TPS22918DBVR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22918DBVR
TPS22918DBVR
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22918DBVR TPS22918DBVR
Manufacturer: Texas Instruments Win Source Part Number: 800778-TPS22918DBVR Packaging: Reel Mounting Style: Surface Mount Features: Load Discharge, Slew Rate Controlled Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 1V ~ 5.5V Rds On (Typ): 53mOhm Supplier Device Package: SOT-23-6 Temperature Range - Operating: -40°C ~ 105°C Manufacturer Package: SOT-23-6 Current - Output (Maximum): 2A Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,000 MSL Level: 2 (1 Year) Voltage - Supply (Vcc/Vdd): Not Required

Manufacturer: Texas Instruments
Win Source Part Number: 800778-TPS22918DBVR
Packaging: Reel
Mounting Style: Surface Mount
Features: Load Discharge, Slew Rate Controlled
Output Type: N-Channel
Input Type: Non-Inverting
Interface: On/Off
Switch Type: General Purpose
Number of Outputs: 1
Output Configuration: High Side
Voltage - Load: 1V ~ 5.5V
Rds On (Typ): 53mOhm
Supplier Device Package: SOT-23-6
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Package: SOT-23-6
Current - Output (Maximum): 2A
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 3,000
MSL Level: 2 (1 Year)
Voltage - Supply (Vcc/Vdd): Not Required

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - TPS22918DBVR - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
TPS22918DBVR
PMIC - Power Distribution Switches, Load Drivers TPS22918DBVR
IC PWR SWITCH N-CHAN 1:1 SOT23-6

IC PWR SWITCH N-CHAN 1:1 SOT23-6

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number TPS22918DBVR TPS22918DBVR
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22918DBVR PMIC - Power Distribution Switches, Load Drivers
Voltage 1V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584MK1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VLC series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Battery Distribution Units - 2141034-1 - TE Connectivity
Specs
Voltage 16
Current 50.0 amps
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details