Texas Instruments PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22917DBVR TPS22917DBVR

Description
Manufacturer: Texas Instruments Win Source Part Number: 805732-TPS22917DBVR Packaging: Reel Mounting Style: Surface Mount Features: Load Discharge, Slew Rate Controlled Output Type: P-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Reverse Current Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 0V ~ 5.5V Rds On (Typ): 80mOhm Supplier Device Package: SOT-23-6 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: SOT-23-6 Current - Output (Maximum): 2A Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 2 (1 Year) Voltage - Supply (Vcc/Vdd): 1V ~ 5.5V
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 805732-TPS22917DBVR Packaging: Reel Mounting Style: Surface Mount Features: Load Discharge, Slew Rate Controlled Output Type: P-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Reverse Current Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 0V ~ 5.5V Rds On (Typ): 80mOhm Supplier Device Package: SOT-23-6 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: SOT-23-6 Current - Output (Maximum): 2A Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 2 (1 Year) Voltage - Supply (Vcc/Vdd): 1V ~ 5.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22917DBVR - TPS22917DBVR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22917DBVR
TPS22917DBVR
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22917DBVR TPS22917DBVR
Manufacturer: Texas Instruments Win Source Part Number: 805732-TPS22917DBVR Packaging: Reel Mounting Style: Surface Mount Features: Load Discharge, Slew Rate Controlled Output Type: P-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Reverse Current Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 0V ~ 5.5V Rds On (Typ): 80mOhm Supplier Device Package: SOT-23-6 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: SOT-23-6 Current - Output (Maximum): 2A Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 2 (1 Year) Voltage - Supply (Vcc/Vdd): 1V ~ 5.5V

Manufacturer: Texas Instruments
Win Source Part Number: 805732-TPS22917DBVR
Packaging: Reel
Mounting Style: Surface Mount
Features: Load Discharge, Slew Rate Controlled
Output Type: P-Channel
Input Type: Non-Inverting
Interface: On/Off
Switch Type: General Purpose
Fault Protection: Reverse Current
Number of Outputs: 1
Output Configuration: High Side
Voltage - Load: 0V ~ 5.5V
Rds On (Typ): 80mOhm
Supplier Device Package: SOT-23-6
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: SOT-23-6
Current - Output (Maximum): 2A
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 2 (1 Year)
Voltage - Supply (Vcc/Vdd): 1V ~ 5.5V

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - TPS22917DBVR - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
TPS22917DBVR
PMIC - Power Distribution Switches, Load Drivers TPS22917DBVR
IC PWR SWITCH P-CHAN 1:1 SOT23-6

IC PWR SWITCH P-CHAN 1:1 SOT23-6

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number TPS22917DBVR TPS22917DBVR
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22917DBVR PMIC - Power Distribution Switches, Load Drivers
Voltage 0V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1581H8DP - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 100-240VAC (TUV), 120-240VAC (UL)
Number of Outlets 8
Current 10.0 amps
View Details
2 suppliers
Power Fuses Power Distribution Blocks - VGDB -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Multi-pin plug distributor - MPV-E/A12-M8 - Festo Corporation
Specs
Voltage 24VDC; 10 V ~ 30 V
Current 1.0 amps
Unit Type Plug Strip
View Details