Texas Instruments PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22916CNYFPR TPS22916CNYFPR

Description
Manufacturer: Texas Instruments Win Source Part Number: 845012-TPS22916CNYFP R Operating Temperature Range: -40°C ~ 85°C (TA) Package: 4-XFBGA, DSBGA Package: Reel - TR Mounting: Surface Mount Supply Voltage: 1V ~ 5.5V Family Name: TPS22916 Categories: Integrated Circuits (ICs) Case / Package: 4-DSBGA ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: TPS22916CNYFPR-ND, 296-48187-2, 296-48187-1, 296-48187-6
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 845012-TPS22916CNYFP R Operating Temperature Range: -40°C ~ 85°C (TA) Package: 4-XFBGA, DSBGA Package: Reel - TR Mounting: Surface Mount Supply Voltage: 1V ~ 5.5V Family Name: TPS22916 Categories: Integrated Circuits (ICs) Case / Package: 4-DSBGA ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: TPS22916CNYFPR-ND, 296-48187-2, 296-48187-1, 296-48187-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22916CNYFPR - TPS22916CNYFPR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22916CNYFPR
TPS22916CNYFPR
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22916CNYFPR TPS22916CNYFPR
Manufacturer: Texas Instruments Win Source Part Number: 845012-TPS22916CNYFP R Operating Temperature Range: -40°C ~ 85°C (TA) Package: 4-XFBGA, DSBGA Package: Reel - TR Mounting: Surface Mount Supply Voltage: 1V ~ 5.5V Family Name: TPS22916 Categories: Integrated Circuits (ICs) Case / Package: 4-DSBGA ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: TPS22916CNYFPR-ND, 296-48187-2, 296-48187-1, 296-48187-6

Manufacturer: Texas Instruments
Win Source Part Number: 845012-TPS22916CNYFPR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 4-XFBGA, DSBGA
Package: Reel - TR
Mounting: Surface Mount
Supply Voltage: 1V ~ 5.5V
Family Name: TPS22916
Categories: Integrated Circuits (ICs)
Case / Package: 4-DSBGA
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: TPS22916CNYFPR-ND, 296-48187-2, 296-48187-1, 296-48187-6

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - TPS22916CNYFPR - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
TPS22916CNYFPR
PMIC - Power Distribution Switches, Load Drivers TPS22916CNYFPR
IC PWR SWITCH P-CHAN 1:1 4DSBGA

IC PWR SWITCH P-CHAN 1:1 4DSBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number TPS22916CNYFPR TPS22916CNYFPR
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22916CNYFPR PMIC - Power Distribution Switches, Load Drivers
Current 2.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584PL - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VLD series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Passive distribution box - 757-285/000-025 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
Multi-pin plug distributor - MPV-E/A12-M8 - Festo Corporation
Specs
Voltage 24VDC; 10 V ~ 30 V
Current 1.0 amps
Unit Type Plug Strip
View Details