Texas Instruments Standard Linear and Logic Power Load Switch, 5.5V, Dsbga-4; Power Load Switch Type Texas Instruments TPS22916BYFPT

Description
POWER LOAD SWITCH, 5.5V, DSBGA-4; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:2A; On State Resistance:0.06ohm; Distribution Switch Case Style:DSBGA; No. of Pins:4Pins; Thermal Protection:Yes; On / Enable InputRoHS Compliant: Yes
Datasheet
Description
POWER LOAD SWITCH, 5.5V, DSBGA-4; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:2A; On State Resistance:0.06ohm; Distribution Switch Case Style:DSBGA; No. of Pins:4Pins; Thermal Protection:Yes; On / Enable InputRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Load Switch, 5.5V, Dsbga-4; Power Load Switch Type Texas Instruments - 27AJ0377 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Switch, 5.5V, Dsbga-4; Power Load Switch Type Texas Instruments
27AJ0377
Power Load Switch, 5.5V, Dsbga-4; Power Load Switch Type Texas Instruments 27AJ0377
POWER LOAD SWITCH, 5.5V, DSBGA-4; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:2A; On State Resistance:0.06ohm; Distribution Switch Case Style:DSBGA; No. of Pins:4Pins; Thermal Protection:Yes; On / Enable InputRoHS Compliant: Yes

POWER LOAD SWITCH, 5.5V, DSBGA-4; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:2A; On State Resistance:0.06ohm; Distribution Switch Case Style:DSBGA; No. of Pins:4Pins; Thermal Protection:Yes; On / Enable InputRoHS Compliant: Yes

Supplier's Site
PMIC - Power Distribution Switches, Load Drivers - TPS22916BYFPT - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
TPS22916BYFPT
PMIC - Power Distribution Switches, Load Drivers TPS22916BYFPT
IC PWR SWITCH P-CHAN 1:1 4DSBGA

IC PWR SWITCH P-CHAN 1:1 4DSBGA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number 27AJ0377 TPS22916BYFPT
Product Name Power Load Switch, 5.5V, Dsbga-4; Power Load Switch Type Texas Instruments PMIC - Power Distribution Switches, Load Drivers
Voltage 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584S10 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VLD series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Passive distribution box - 757-303 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
Multi-pin plug distributor - MPV-E/A12-M8 - Festo Corporation
Specs
Voltage 24VDC; 10 V ~ 30 V
Current 1.0 amps
Unit Type Plug Strip
View Details