Texas Instruments Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers TPS22915CYFPT

Description
Manufacturer: Texas Instruments Win Source Part Number: 1320391-TPS22915CYFP T Category: Integrated Circuits (ICs)>Power Management (PMIC)>Power Distribution Switches, Load Drivers Packaging: Reel - TR Features: Load Discharge, Slew Rate Controlled Standard Package: 250 Mounting: Surface Mount Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Number of Outputs: 1 Current - Output (Max): 2A Output Configuration: High Side Voltage - Load: 1.05V ~ 5.5V Rds On (Typ): 37mOhm Supplier Device Package: 4-DSBGA Temperature Range - Operating: -40°C ~ 85°C Case / Package: 4-XFBGA, DSBGA ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): Not Required REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-38612-6,296-3861 2-1,296-38612-2 Base Product Number: TPS22915 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1320391-TPS22915CYFP T Category: Integrated Circuits (ICs)>Power Management (PMIC)>Power Distribution Switches, Load Drivers Packaging: Reel - TR Features: Load Discharge, Slew Rate Controlled Standard Package: 250 Mounting: Surface Mount Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Number of Outputs: 1 Current - Output (Max): 2A Output Configuration: High Side Voltage - Load: 1.05V ~ 5.5V Rds On (Typ): 37mOhm Supplier Device Package: 4-DSBGA Temperature Range - Operating: -40°C ~ 85°C Case / Package: 4-XFBGA, DSBGA ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): Not Required REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-38612-6,296-3861 2-1,296-38612-2 Base Product Number: TPS22915 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers - 1320391-TPS22915CYFPT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
1320391-TPS22915CYFPT
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers 1320391-TPS22915CYFPT
Manufacturer: Texas Instruments Win Source Part Number: 1320391-TPS22915CYFP T Category: Integrated Circuits (ICs)>Power Management (PMIC)>Power Distribution Switches, Load Drivers Packaging: Reel - TR Features: Load Discharge, Slew Rate Controlled Standard Package: 250 Mounting: Surface Mount Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Number of Outputs: 1 Current - Output (Max): 2A Output Configuration: High Side Voltage - Load: 1.05V ~ 5.5V Rds On (Typ): 37mOhm Supplier Device Package: 4-DSBGA Temperature Range - Operating: -40°C ~ 85°C Case / Package: 4-XFBGA, DSBGA ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): Not Required REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-38612-6,296-3861 2-1,296-38612-2 Base Product Number: TPS22915 RoHS Status: ROHS3 Compliant

Manufacturer: Texas Instruments
Win Source Part Number: 1320391-TPS22915CYFPT
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Power Distribution Switches, Load Drivers
Packaging: Reel - TR
Features: Load Discharge, Slew Rate Controlled
Standard Package: 250
Mounting: Surface Mount
Output Type: N-Channel
Input Type: Non-Inverting
Interface: On/Off
Switch Type: General Purpose
Number of Outputs: 1
Current - Output (Max): 2A
Output Configuration: High Side
Voltage - Load: 1.05V ~ 5.5V
Rds On (Typ): 37mOhm
Supplier Device Package: 4-DSBGA
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 4-XFBGA, DSBGA
ECCN: EAR99
Fake Threat In the Open Market: 69
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): Not Required
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-38612-6,296-38612-1,296-38612-2
Base Product Number: TPS22915
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1320391-TPS22915CYFPT
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Output Options Inverting; Non-Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1600668 - RS Components, Ltd.
Specs
Number of Supplies 4
Output Options Open Drain; Active Low; Active Low, Open Drain
View Details
Voltage Regulators - Linear - LD6805K/33H,115 - Quarktwin Technology Ltd.
Specs
Number of Supplies 1
Type 4-UDFN Exposed Pad
IQ 150000 µA
View Details
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ24314BDSGR - Shenzhen Shengyu Electronics Technology Limited
Specs
Number of Supplies 1
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
2 suppliers