Texas Instruments PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22914CYFPR TPS22914CYFPR

Description
Manufacturer: Texas Instruments Win Source Part Number: 851352-TPS22914CYFPR Features: Power Switch/Driver Package: Reel - TR Family Name: TPS22914 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-40706-1, -296-40706-1-ND, 296-40706-2, TPS22914CYFPR-ND, 296-40706-6
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 851352-TPS22914CYFPR Features: Power Switch/Driver Package: Reel - TR Family Name: TPS22914 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-40706-1, -296-40706-1-ND, 296-40706-2, TPS22914CYFPR-ND, 296-40706-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22914CYFPR
TPS22914CYFPR
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22914CYFPR TPS22914CYFPR
Manufacturer: Texas Instruments Win Source Part Number: 851352-TPS22914CYFPR Features: Power Switch/Driver Package: Reel - TR Family Name: TPS22914 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-40706-1, -296-40706-1-ND, 296-40706-2, TPS22914CYFPR-ND, 296-40706-6

Manufacturer: Texas Instruments
Win Source Part Number: 851352-TPS22914CYFPR
Features: Power Switch/Driver
Package: Reel - TR
Family Name: TPS22914
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-40706-1, -296-40706-1-ND, 296-40706-2, TPS22914CYFPR-ND, 296-40706-6

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - TPS22914CYFPR - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
TPS22914CYFPR
PMIC - Power Distribution Switches, Load Drivers TPS22914CYFPR
IC PWR SWITCH N-CHAN 1:1 4DSBGA

IC PWR SWITCH N-CHAN 1:1 4DSBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number TPS22914CYFPR TPS22914CYFPR
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22914CYFPR PMIC - Power Distribution Switches, Load Drivers
Current 2.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584PL - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
POWER DISTRIBUTION UNIT FA10052 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 120 VAC and 96 VDC
Power 6000 watts
Outlets Terminal Block
View Details
Power Distribution Units - 2703402 - RS Components, Ltd.
Specs
Number of Outlets 8
Outlets Type G
View Details