Texas Instruments PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22914BYFPR TPS22914BYFPR

Description
Manufacturer: Texas Instruments Win Source Part Number: 900705-TPS22914BYFPR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 4-XFBGA, DSBGA Package: Reel - TR Mounting: Surface Mount Supply Voltage: Not Required Family Name: TPS22914 Categories: Integrated Circuits (ICs) Case / Package: 4-DSBGA ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-TPS22914BYFPRTR, 296-40705-6-ND, 296-TPS22914BYFPRCT, -296-40705-1-ND, 296-40705-2, 296-40705-2-ND, 296-40705-1, 296-40705-6, 296-TPS22914BYFPRDKR , 296-40705-1-ND, TPS22914BYFPR-ND
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 900705-TPS22914BYFPR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 4-XFBGA, DSBGA Package: Reel - TR Mounting: Surface Mount Supply Voltage: Not Required Family Name: TPS22914 Categories: Integrated Circuits (ICs) Case / Package: 4-DSBGA ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-TPS22914BYFPRTR, 296-40705-6-ND, 296-TPS22914BYFPRCT, -296-40705-1-ND, 296-40705-2, 296-40705-2-ND, 296-40705-1, 296-40705-6, 296-TPS22914BYFPRDKR , 296-40705-1-ND, TPS22914BYFPR-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22914BYFPR - TPS22914BYFPR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22914BYFPR
TPS22914BYFPR
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22914BYFPR TPS22914BYFPR
Manufacturer: Texas Instruments Win Source Part Number: 900705-TPS22914BYFPR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 4-XFBGA, DSBGA Package: Reel - TR Mounting: Surface Mount Supply Voltage: Not Required Family Name: TPS22914 Categories: Integrated Circuits (ICs) Case / Package: 4-DSBGA ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-TPS22914BYFPRTR, 296-40705-6-ND, 296-TPS22914BYFPRCT, -296-40705-1-ND, 296-40705-2, 296-40705-2-ND, 296-40705-1, 296-40705-6, 296-TPS22914BYFPRDKR , 296-40705-1-ND, TPS22914BYFPR-ND

Manufacturer: Texas Instruments
Win Source Part Number: 900705-TPS22914BYFPR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 4-XFBGA, DSBGA
Package: Reel - TR
Mounting: Surface Mount
Supply Voltage: Not Required
Family Name: TPS22914
Categories: Integrated Circuits (ICs)
Case / Package: 4-DSBGA
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-TPS22914BYFPRTR, 296-40705-6-ND, 296-TPS22914BYFPRCT, -296-40705-1-ND, 296-40705-2, 296-40705-2-ND, 296-40705-1, 296-40705-6, 296-TPS22914BYFPRDKR, 296-40705-1-ND, TPS22914BYFPR-ND

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - TPS22914BYFPR - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
TPS22914BYFPR
PMIC - Power Distribution Switches, Load Drivers TPS22914BYFPR
IC PWR SWITCH N-CHAN 1:1 4DSBGA

IC PWR SWITCH N-CHAN 1:1 4DSBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number TPS22914BYFPR TPS22914BYFPR
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22914BYFPR PMIC - Power Distribution Switches, Load Drivers
Current 2.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1583H12A1BKXRA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Physical 1.72
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VGDB -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Module Components - 185403-3 - TE Connectivity
Specs
Voltage 12
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details