Texas Instruments PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22913CYZVT TPS22913CYZVT

Description
Manufacturer: Texas Instruments Win Source Part Number: 900704-TPS22913CYZVT Operating Temperature Range: -40°C ~ 85°C (TA) Package: 4-XFBGA, DSBGA Package: Reel - TR Mounting: Surface Mount Supply Voltage: Not Required Family Name: TPS22913 Categories: Integrated Circuits (ICs) Case / Package: 4-DSBGA (0.88x0.88) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-46464-6, TPS22913CYZVT-ND, 296-46464-2, 296-46464-1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 900704-TPS22913CYZVT Operating Temperature Range: -40°C ~ 85°C (TA) Package: 4-XFBGA, DSBGA Package: Reel - TR Mounting: Surface Mount Supply Voltage: Not Required Family Name: TPS22913 Categories: Integrated Circuits (ICs) Case / Package: 4-DSBGA (0.88x0.88) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-46464-6, TPS22913CYZVT-ND, 296-46464-2, 296-46464-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22913CYZVT
TPS22913CYZVT
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22913CYZVT TPS22913CYZVT
Manufacturer: Texas Instruments Win Source Part Number: 900704-TPS22913CYZVT Operating Temperature Range: -40°C ~ 85°C (TA) Package: 4-XFBGA, DSBGA Package: Reel - TR Mounting: Surface Mount Supply Voltage: Not Required Family Name: TPS22913 Categories: Integrated Circuits (ICs) Case / Package: 4-DSBGA (0.88x0.88) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-46464-6, TPS22913CYZVT-ND, 296-46464-2, 296-46464-1

Manufacturer: Texas Instruments
Win Source Part Number: 900704-TPS22913CYZVT
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 4-XFBGA, DSBGA
Package: Reel - TR
Mounting: Surface Mount
Supply Voltage: Not Required
Family Name: TPS22913
Categories: Integrated Circuits (ICs)
Case / Package: 4-DSBGA (0.88x0.88)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-46464-6, TPS22913CYZVT-ND, 296-46464-2, 296-46464-1

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - TPS22913CYZVT - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
TPS22913CYZVT
PMIC - Power Distribution Switches, Load Drivers TPS22913CYZVT
IC PWR SWITCH P-CHAN 1:1 4DSBGA

IC PWR SWITCH P-CHAN 1:1 4DSBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number TPS22913CYZVT TPS22913CYZVT
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22913CYZVT PMIC - Power Distribution Switches, Load Drivers
Current 2.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

19
Specs
Voltage 125~240VAC
Number of Outlets 10
Current 16.0 amps
View Details
Potential distribution module - 750-614 - WAGO
Specs
Operating Temperature 32 to 131 F (0 to 55 C)
View Details