Texas Instruments PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22908YZTR TPS22908YZTR

Description
Manufacturer: Texas Instruments Win Source Part Number: 081607-TPS22908YZTR Packaging: Reel - TR Features: Load Discharge, Slew Rate Controlled Output Type: P-Channel Input Type: Non-Inverting Switch Type: General Purpose Number of Outputs: 1 Current - Output (Max): 1A Voltage - Load: 1 V to 3.6 V Rds On (Typ): 28.2 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 4-DSBGA (0.9x0.9) Supply Voltage - Operating: Not Required Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 081607-TPS22908YZTR Packaging: Reel - TR Features: Load Discharge, Slew Rate Controlled Output Type: P-Channel Input Type: Non-Inverting Switch Type: General Purpose Number of Outputs: 1 Current - Output (Max): 1A Voltage - Load: 1 V to 3.6 V Rds On (Typ): 28.2 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 4-DSBGA (0.9x0.9) Supply Voltage - Operating: Not Required Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22908YZTR
TPS22908YZTR
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22908YZTR TPS22908YZTR
Manufacturer: Texas Instruments Win Source Part Number: 081607-TPS22908YZTR Packaging: Reel - TR Features: Load Discharge, Slew Rate Controlled Output Type: P-Channel Input Type: Non-Inverting Switch Type: General Purpose Number of Outputs: 1 Current - Output (Max): 1A Voltage - Load: 1 V to 3.6 V Rds On (Typ): 28.2 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 4-DSBGA (0.9x0.9) Supply Voltage - Operating: Not Required Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 081607-TPS22908YZTR
Packaging: Reel - TR
Features: Load Discharge, Slew Rate Controlled
Output Type: P-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Number of Outputs: 1
Current - Output (Max): 1A
Voltage - Load: 1 V to 3.6 V
Rds On (Typ): 28.2 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 4-DSBGA (0.9x0.9)
Supply Voltage - Operating: Not Required
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - TPS22908YZTR - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
TPS22908YZTR
PMIC - Power Distribution Switches, Load Drivers TPS22908YZTR
IC PWR SWITCH P-CHAN 1:1 4DSBGA

IC PWR SWITCH P-CHAN 1:1 4DSBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number TPS22908YZTR TPS22908YZTR
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22908YZTR PMIC - Power Distribution Switches, Load Drivers
Voltage 1 V to 3.6 V
Unlock Full Specs
to access all available technical data

Similar Products

Module Components - 284106-4 - TE Connectivity
Specs
Voltage 12
Operating Temperature -13 to 221 F (-25 to 105 C)
View Details
19
Specs
Voltage 125~240VAC
Number of Outlets 10
Current 16.0 amps
View Details
Potential distribution module - 288-870/000-040 - WAGO
Specs
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details