Texas Instruments PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22907YZTT TPS22907YZTT

Description
Manufacturer: Texas Instruments Win Source Part Number: 1272216-TPS22907YZTT Packaging: Reel Features: Slew Rate Controlled Output Type: P-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Supply Voltage: Not Required Output Configuration: High Side Categories: Integrated Circuits Supplier Device Package: 4-DSBGA (0.9x0.9) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 4-UFBGA, DSBGA Current - Output (Maximum): 1A Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Family Part Number: TPS22907 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Load Voltage (V): 1.1V ~ 3.6V Rds On: 44mOhm
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1272216-TPS22907YZTT Packaging: Reel Features: Slew Rate Controlled Output Type: P-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Supply Voltage: Not Required Output Configuration: High Side Categories: Integrated Circuits Supplier Device Package: 4-DSBGA (0.9x0.9) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 4-UFBGA, DSBGA Current - Output (Maximum): 1A Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Family Part Number: TPS22907 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Load Voltage (V): 1.1V ~ 3.6V Rds On: 44mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22907YZTT
TPS22907YZTT
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22907YZTT TPS22907YZTT
Manufacturer: Texas Instruments Win Source Part Number: 1272216-TPS22907YZTT Packaging: Reel Features: Slew Rate Controlled Output Type: P-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Supply Voltage: Not Required Output Configuration: High Side Categories: Integrated Circuits Supplier Device Package: 4-DSBGA (0.9x0.9) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 4-UFBGA, DSBGA Current - Output (Maximum): 1A Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Family Part Number: TPS22907 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Load Voltage (V): 1.1V ~ 3.6V Rds On: 44mOhm

Manufacturer: Texas Instruments
Win Source Part Number: 1272216-TPS22907YZTT
Packaging: Reel
Features: Slew Rate Controlled
Output Type: P-Channel
Input Type: Non-Inverting
Interface: On/Off
Switch Type: General Purpose
Supply Voltage: Not Required
Output Configuration: High Side
Categories: Integrated Circuits
Supplier Device Package: 4-DSBGA (0.9x0.9)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 4-UFBGA, DSBGA
Current - Output (Maximum): 1A
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Family Part Number: TPS22907
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Load Voltage (V): 1.1V ~ 3.6V
Rds On: 44mOhm

Buy Now
PMIC - Power Distribution Switches, Load Drivers - TPS22907YZTT - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
TPS22907YZTT
PMIC - Power Distribution Switches, Load Drivers TPS22907YZTT
IC PWR SWITCH P-CHAN 1:1 4DSBGA

IC PWR SWITCH P-CHAN 1:1 4DSBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number TPS22907YZTT TPS22907YZTT
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22907YZTT PMIC - Power Distribution Switches, Load Drivers
Outlets P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584S3 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VGDB -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details