Texas Instruments Standard Linear and Logic PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22902BYFPR TPS22902BYFPR

Description
Manufacturer: Texas Instruments Win Source Part Number: 033693-TPS22902BYFPR Packaging: Reel - TR Features: Load Discharge, Slew Rate Controlled Output Type: P-Channel Input Type: Non-Inverting Switch Type: General Purpose Number of Outputs: 1 Current - Output (Max): 500mA Voltage - Load: 1 V to 3.6 V Rds On (Typ): 78 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 4-DSBGA (0.8x0.8) Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 033693-TPS22902BYFPR Packaging: Reel - TR Features: Load Discharge, Slew Rate Controlled Output Type: P-Channel Input Type: Non-Inverting Switch Type: General Purpose Number of Outputs: 1 Current - Output (Max): 500mA Voltage - Load: 1 V to 3.6 V Rds On (Typ): 78 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 4-DSBGA (0.8x0.8) Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22902BYFPR - TPS22902BYFPR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22902BYFPR
TPS22902BYFPR
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22902BYFPR TPS22902BYFPR
Manufacturer: Texas Instruments Win Source Part Number: 033693-TPS22902BYFPR Packaging: Reel - TR Features: Load Discharge, Slew Rate Controlled Output Type: P-Channel Input Type: Non-Inverting Switch Type: General Purpose Number of Outputs: 1 Current - Output (Max): 500mA Voltage - Load: 1 V to 3.6 V Rds On (Typ): 78 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 4-DSBGA (0.8x0.8) Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 033693-TPS22902BYFPR
Packaging: Reel - TR
Features: Load Discharge, Slew Rate Controlled
Output Type: P-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Number of Outputs: 1
Current - Output (Max): 500mA
Voltage - Load: 1 V to 3.6 V
Rds On (Typ): 78 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 4-DSBGA (0.8x0.8)
Supply Voltage - Operating: Not Required
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - TPS22902BYFPR - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
TPS22902BYFPR
PMIC - Power Distribution Switches, Load Drivers TPS22902BYFPR
IC PWR SWITCH P-CHAN 1:1 4DSBGA

IC PWR SWITCH P-CHAN 1:1 4DSBGA

Supplier's Site Datasheet
Ic, Load Switch, Lrds(On), 4Dsbga; Power Load Switch Type Texas Instruments - 27AJ0374 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Load Switch, Lrds(On), 4Dsbga; Power Load Switch Type Texas Instruments
27AJ0374
Ic, Load Switch, Lrds(On), 4Dsbga; Power Load Switch Type Texas Instruments 27AJ0374
IC, LOAD SWITCH, LRDS(ON), 4DSBGA; Power Load Switch Type:-; Input Voltage:3.6V; Current Limit:500mA; On State Resistance:0.078ohm; Distribution Switch Case Style:DSBGA; No. of Pins:4Pins; Thermal Protection:No; On / Enable Input RoHS Compliant: Yes

IC, LOAD SWITCH, LRDS(ON), 4DSBGA; Power Load Switch Type:-; Input Voltage:3.6V; Current Limit:500mA; On State Resistance:0.078ohm; Distribution Switch Case Style:DSBGA; No. of Pins:4Pins; Thermal Protection:No; On / Enable Input RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number TPS22902BYFPR TPS22902BYFPR 27AJ0374
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22902BYFPR PMIC - Power Distribution Switches, Load Drivers Ic, Load Switch, Lrds(On), 4Dsbga; Power Load Switch Type Texas Instruments
Voltage 1 V to 3.6 V 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Three Phase Power Distribution Block - 38075 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 115.0 amps
View Details
2 suppliers
Power Fuses Power Distribution Blocks - VLD series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Power Distribution Units - 1237436 - RS Components, Ltd.
Specs
Voltage 250 v
Number of Outlets 7
Outlets Type f - german schuko
View Details
Potential distribution module - 830-800/000-302 - WAGO
Specs
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details