Texas Instruments TPS22901 3.6V, 0.5A, 83m? Load Switch TPS22901YFPR

Description
3.6V, 0.5A, 83m? Load Switch 4-DSBGA -40 to 85
Request a Quote
Description
3.6V, 0.5A, 83m? Load Switch 4-DSBGA -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TPS22901 is a 3.6-V, 500-mA load switch with a controlled turnon and 78-mΩ ON-resistance at 3.6 V, designed for low-voltage applications such as portable electronics. It is packaged in a 4-pin DSBGA (YFP) measuring 0.8 mm × 0.8 mm with a 0.4-mm pitch and operates over a temperature range of -40°C to 85°C. The device has a quiescent current of 82 nA at 1.8 V and a shutdown current of 44 nA at 1.8 V, with a rise time of 40 μs at 1.8 V. It supports direct interface with 1.2-V to 3.3-V logic levels and meets JESD22 ESD standards of 2000-V human body model and 1000-V charged-device model.

Datasheet Summary
Powered by GS/AI

The TPS22901 is a 3.6-V, 500-mA load switch with a controlled turnon and 78-mΩ ON-resistance at 3.6 V, designed for low-voltage applications such as portable electronics. It is packaged in a 4-pin DSBGA (YFP) measuring 0.8 mm × 0.8 mm with a 0.4-mm pitch and operates over a temperature range of -40°C to 85°C. The device has a quiescent current of 82 nA at 1.8 V and a shutdown current of 44 nA at 1.8 V, with a rise time of 40 μs at 1.8 V. It supports direct interface with 1.2-V to 3.3-V logic levels and meets JESD22 ESD standards of 2000-V human body model and 1000-V charged-device model.

Suppliers

Company
Product
Description
Supplier Links
TPS22901 3.6V, 0.5A, 83m? Load Switch - TPS22901YFPR - Texas Instruments
Dallas, TX, United States
TPS22901 3.6V, 0.5A, 83m? Load Switch
TPS22901YFPR
TPS22901 3.6V, 0.5A, 83m? Load Switch TPS22901YFPR
3.6V, 0.5A, 83m? Load Switch 4-DSBGA -40 to 85

3.6V, 0.5A, 83m? Load Switch 4-DSBGA -40 to 85

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category IC Power Supplies
Product Number TPS22901YFPR
Product Name TPS22901 3.6V, 0.5A, 83m? Load Switch
Package Type Other; DSBGA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - CD4049UBPWR - ODG (Origin Data Global)
Specs
Package Type Other; 16-TSSOP (0.173", 4.40mm Width)
Input Voltage 3 to 18 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
LM25037 Dual-Mode PWM Controller With Alternating Outputs - LM25037MT/NOPB - Texas Instruments
Specs
Package Type Other; TSSOP
Features Synchronization Pin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
UCC1806 Low Power, Dual Output, Current Mode PWM Controller - 5962-9457501Q2A - Texas Instruments
Specs
Package Type Other; CDIP,LCCC
Features Error Amplifier,Soft Start,Synchronization Pin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details