Texas Instruments Standard Linear and Logic PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22810DRVT TPS22810DRVT

Description
Manufacturer: Texas Instruments Win Source Part Number: 900703-TPS22810DRVT Operating Temperature Range: -40°C ~ 105°C (TA) Package: 6-WDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Supply Voltage: Not Required Family Name: TPS22810 Categories: Integrated Circuits (ICs) Case / Package: 6-WSON (2x2) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-46947-6, 296-46947-1, 296-46947-2
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 900703-TPS22810DRVT Operating Temperature Range: -40°C ~ 105°C (TA) Package: 6-WDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Supply Voltage: Not Required Family Name: TPS22810 Categories: Integrated Circuits (ICs) Case / Package: 6-WSON (2x2) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-46947-6, 296-46947-1, 296-46947-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22810DRVT
TPS22810DRVT
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22810DRVT TPS22810DRVT
Manufacturer: Texas Instruments Win Source Part Number: 900703-TPS22810DRVT Operating Temperature Range: -40°C ~ 105°C (TA) Package: 6-WDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Supply Voltage: Not Required Family Name: TPS22810 Categories: Integrated Circuits (ICs) Case / Package: 6-WSON (2x2) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-46947-6, 296-46947-1, 296-46947-2

Manufacturer: Texas Instruments
Win Source Part Number: 900703-TPS22810DRVT
Operating Temperature Range: -40°C ~ 105°C (TA)
Package: 6-WDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Supply Voltage: Not Required
Family Name: TPS22810
Categories: Integrated Circuits (ICs)
Case / Package: 6-WSON (2x2)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-46947-6, 296-46947-1, 296-46947-2

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - TPS22810DRVT - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
TPS22810DRVT
PMIC - Power Distribution Switches, Load Drivers TPS22810DRVT
IC PWR SWITCH N-CHAN 1:1 6WSON

IC PWR SWITCH N-CHAN 1:1 6WSON

Supplier's Site Datasheet
Power Load Switch, 18V, Wson-6; Power Load Switch Type Texas Instruments - 28AH5751 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Switch, 18V, Wson-6; Power Load Switch Type Texas Instruments
28AH5751
Power Load Switch, 18V, Wson-6; Power Load Switch Type Texas Instruments 28AH5751
POWER LOAD SWITCH, 18V, WSON-6; Power Load Switch Type:High Side; Input Voltage:18V; Current Limit:3A; On State Resistance:0.079ohm; Distribution Switch Case Style:WSON; No. of Pins:6Pins; Thermal Protection:Yes; On / Enable Input RoHS Compliant: Yes

POWER LOAD SWITCH, 18V, WSON-6; Power Load Switch Type:High Side; Input Voltage:18V; Current Limit:3A; On State Resistance:0.079ohm; Distribution Switch Case Style:WSON; No. of Pins:6Pins; Thermal Protection:Yes; On / Enable Input RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number TPS22810DRVT TPS22810DRVT 28AH5751
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22810DRVT PMIC - Power Distribution Switches, Load Drivers Power Load Switch, 18V, Wson-6; Power Load Switch Type Texas Instruments
Current 3.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Three Phase Power Distribution Block - 38064 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 175.0 amps
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Potential distribution module - 830-800/000-317 - WAGO
Specs
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details