Texas Instruments PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22810DRVR TPS22810DRVR

Description
Manufacturer: Texas Instruments Win Source Part Number: 844716-TPS22810DRVR Operating Temperature Range: -40°C ~ 105°C (TA) Package: 6-WDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Supply Voltage: Not Required Family Name: TPS22810 Categories: Integrated Circuits (ICs) Case / Package: 6-WSON (2x2) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-47868-6, TPS22810DRVR-ND, 296-47868-2, 296-47868-1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 844716-TPS22810DRVR Operating Temperature Range: -40°C ~ 105°C (TA) Package: 6-WDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Supply Voltage: Not Required Family Name: TPS22810 Categories: Integrated Circuits (ICs) Case / Package: 6-WSON (2x2) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-47868-6, TPS22810DRVR-ND, 296-47868-2, 296-47868-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22810DRVR
TPS22810DRVR
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22810DRVR TPS22810DRVR
Manufacturer: Texas Instruments Win Source Part Number: 844716-TPS22810DRVR Operating Temperature Range: -40°C ~ 105°C (TA) Package: 6-WDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Supply Voltage: Not Required Family Name: TPS22810 Categories: Integrated Circuits (ICs) Case / Package: 6-WSON (2x2) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-47868-6, TPS22810DRVR-ND, 296-47868-2, 296-47868-1

Manufacturer: Texas Instruments
Win Source Part Number: 844716-TPS22810DRVR
Operating Temperature Range: -40°C ~ 105°C (TA)
Package: 6-WDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Supply Voltage: Not Required
Family Name: TPS22810
Categories: Integrated Circuits (ICs)
Case / Package: 6-WSON (2x2)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-47868-6, TPS22810DRVR-ND, 296-47868-2, 296-47868-1

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - TPS22810DRVR - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
TPS22810DRVR
PMIC - Power Distribution Switches, Load Drivers TPS22810DRVR
IC PWR SWITCH N-CHAN 1:1 6WSON

IC PWR SWITCH N-CHAN 1:1 6WSON

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number TPS22810DRVR TPS22810DRVR
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22810DRVR PMIC - Power Distribution Switches, Load Drivers
Current 3.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584PL - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VGDB -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Passive distribution box - 757-443/000-005 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
Multi-pin plug distributor - MPV-E/A08-M8 - Festo Corporation
Specs
Voltage 24VDC; 10 V ~ 30 V
Current 1.0 amps
Unit Type Plug Strip
View Details