Texas Instruments PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22810DBVR TPS22810DBVR

Description
Manufacturer: Texas Instruments Win Source Part Number: 802698-TPS22810DBVR Packaging: Reel Mounting Style: Surface Mount Features: Load Discharge, Slew Rate Controlled Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Over Temperature, UVLO Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 2.7V ~ 18V Rds On (Typ): 79mOhm Supplier Device Package: SOT-23-6 Temperature Range - Operating: -40°C ~ 105°C Manufacturer Package: SOT-23-6 Current - Output (Maximum): 2A Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 2 (1 Year) Voltage - Supply (Vcc/Vdd): Not Required
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 802698-TPS22810DBVR Packaging: Reel Mounting Style: Surface Mount Features: Load Discharge, Slew Rate Controlled Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Over Temperature, UVLO Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 2.7V ~ 18V Rds On (Typ): 79mOhm Supplier Device Package: SOT-23-6 Temperature Range - Operating: -40°C ~ 105°C Manufacturer Package: SOT-23-6 Current - Output (Maximum): 2A Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 2 (1 Year) Voltage - Supply (Vcc/Vdd): Not Required
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22810DBVR
TPS22810DBVR
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22810DBVR TPS22810DBVR
Manufacturer: Texas Instruments Win Source Part Number: 802698-TPS22810DBVR Packaging: Reel Mounting Style: Surface Mount Features: Load Discharge, Slew Rate Controlled Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Over Temperature, UVLO Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 2.7V ~ 18V Rds On (Typ): 79mOhm Supplier Device Package: SOT-23-6 Temperature Range - Operating: -40°C ~ 105°C Manufacturer Package: SOT-23-6 Current - Output (Maximum): 2A Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 2 (1 Year) Voltage - Supply (Vcc/Vdd): Not Required

Manufacturer: Texas Instruments
Win Source Part Number: 802698-TPS22810DBVR
Packaging: Reel
Mounting Style: Surface Mount
Features: Load Discharge, Slew Rate Controlled
Output Type: N-Channel
Input Type: Non-Inverting
Interface: On/Off
Switch Type: General Purpose
Fault Protection: Over Temperature, UVLO
Number of Outputs: 1
Output Configuration: High Side
Voltage - Load: 2.7V ~ 18V
Rds On (Typ): 79mOhm
Supplier Device Package: SOT-23-6
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Package: SOT-23-6
Current - Output (Maximum): 2A
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 2 (1 Year)
Voltage - Supply (Vcc/Vdd): Not Required

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - TPS22810DBVR - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
TPS22810DBVR
PMIC - Power Distribution Switches, Load Drivers TPS22810DBVR
IC PWR SWITCH N-CHAN 1:1 SOT23-6

IC PWR SWITCH N-CHAN 1:1 SOT23-6

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number TPS22810DBVR TPS22810DBVR
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22810DBVR PMIC - Power Distribution Switches, Load Drivers
Voltage 2.7V ~ 18V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584MK1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VGDB -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Passive distribution box - 757-265/000-010 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
Multi-pin plug distributor - MPV-E/A12-M8 - Festo Corporation
Specs
Voltage 24VDC; 10 V ~ 30 V
Current 1.0 amps
Unit Type Plug Strip
View Details