Texas Instruments PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2231RGPRG4 TPS2231RGPRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 213319-TPS2231RGPRG4 Packaging: Reel - TR Features: Power Good, Status Flag Switch Type: ExpressCard Switch Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 3 Current - Output (Max): 1.3A Voltage - Load: 1.5V, 3.3V Rds On (Typ): 45 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-QFN (4x4) Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 213319-TPS2231RGPRG4 Packaging: Reel - TR Features: Power Good, Status Flag Switch Type: ExpressCard Switch Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 3 Current - Output (Max): 1.3A Voltage - Load: 1.5V, 3.3V Rds On (Typ): 45 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-QFN (4x4) Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2231RGPRG4
TPS2231RGPRG4
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2231RGPRG4 TPS2231RGPRG4
Manufacturer: Texas Instruments Win Source Part Number: 213319-TPS2231RGPRG4 Packaging: Reel - TR Features: Power Good, Status Flag Switch Type: ExpressCard Switch Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 3 Current - Output (Max): 1.3A Voltage - Load: 1.5V, 3.3V Rds On (Typ): 45 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-QFN (4x4) Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 213319-TPS2231RGPRG4
Packaging: Reel - TR
Features: Power Good, Status Flag
Switch Type: ExpressCard Switch
Fault Protection: Current Limiting (Fixed), Over Temperature
Number of Outputs: 3
Current - Output (Max): 1.3A
Voltage - Load: 1.5V, 3.3V
Rds On (Typ): 45 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-QFN (4x4)
Supply Voltage - Operating: Not Required
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Power Distribution Units (PDU)
Product Number TPS2231RGPRG4
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2231RGPRG4
Voltage 1.5V, 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584PL - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VGDB -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details