Texas Instruments PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2231PWR TPS2231PWR

Description
Manufacturer: Texas Instruments Win Source Part Number: 114475-TPS2231PWR Packaging: Reel - TR Features: Power Good, Status Flag Switch Type: ExpressCard Switch Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 3 Current - Output (Max): 1.3A Voltage - Load: 1.5V, 3.3V Rds On (Typ): 45 mOhm Family Name: TPS2231 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-TSSOP Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): TPS2231RGPRG4; TPS2231MRGP; TPS2236DAPG4; TPS2231MRGPT; Introduction Date: March 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 114475-TPS2231PWR Packaging: Reel - TR Features: Power Good, Status Flag Switch Type: ExpressCard Switch Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 3 Current - Output (Max): 1.3A Voltage - Load: 1.5V, 3.3V Rds On (Typ): 45 mOhm Family Name: TPS2231 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-TSSOP Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): TPS2231RGPRG4; TPS2231MRGP; TPS2236DAPG4; TPS2231MRGPT; Introduction Date: March 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2231PWR - TPS2231PWR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2231PWR
TPS2231PWR
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2231PWR TPS2231PWR
Manufacturer: Texas Instruments Win Source Part Number: 114475-TPS2231PWR Packaging: Reel - TR Features: Power Good, Status Flag Switch Type: ExpressCard Switch Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 3 Current - Output (Max): 1.3A Voltage - Load: 1.5V, 3.3V Rds On (Typ): 45 mOhm Family Name: TPS2231 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-TSSOP Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): TPS2231RGPRG4; TPS2231MRGP; TPS2236DAPG4; TPS2231MRGPT; Introduction Date: March 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 114475-TPS2231PWR
Packaging: Reel - TR
Features: Power Good, Status Flag
Switch Type: ExpressCard Switch
Fault Protection: Current Limiting (Fixed), Over Temperature
Number of Outputs: 3
Current - Output (Max): 1.3A
Voltage - Load: 1.5V, 3.3V
Rds On (Typ): 45 mOhm
Family Name: TPS2231
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-TSSOP
Supply Voltage - Operating: Not Required
Alternative Parts (Cross-Reference): TPS2231RGPRG4; TPS2231MRGP; TPS2236DAPG4; TPS2231MRGPT;
Introduction Date: March 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - TPS2231PWR - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
TPS2231PWR
PMIC - Power Distribution Switches, Load Drivers TPS2231PWR
IC PWR SWITCH 1:1 20TSSOP

IC PWR SWITCH 1:1 20TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number TPS2231PWR TPS2231PWR
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2231PWR PMIC - Power Distribution Switches, Load Drivers
Voltage 1.5V, 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses Power Distribution Blocks - VGDB -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Module Components - 284106-4 - TE Connectivity
Specs
Voltage 12
Operating Temperature -13 to 221 F (-25 to 105 C)
View Details
Power Distribution Units - 325017 - RS Components, Ltd.
Specs
Number of Outlets 3
Outlets Type F
View Details