Texas Instruments PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2231PWPR TPS2231PWPR

Description
Manufacturer: Texas Instruments Win Source Part Number: 106181-TPS2231PWPR Packaging: Reel - TR Features: Power Good, Status Flag Switch Type: ExpressCard Switch Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 3 Current - Output (Max): 1.3A Voltage - Load: 1.5V, 3.3V Rds On (Typ): 45 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 24-HTSSOP Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): TPS2231MRGPT-1; TPS2236DAPG4; TPS2231PWPR; TPS2231PWP; Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 106181-TPS2231PWPR Packaging: Reel - TR Features: Power Good, Status Flag Switch Type: ExpressCard Switch Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 3 Current - Output (Max): 1.3A Voltage - Load: 1.5V, 3.3V Rds On (Typ): 45 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 24-HTSSOP Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): TPS2231MRGPT-1; TPS2236DAPG4; TPS2231PWPR; TPS2231PWP; Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2231PWPR
TPS2231PWPR
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2231PWPR TPS2231PWPR
Manufacturer: Texas Instruments Win Source Part Number: 106181-TPS2231PWPR Packaging: Reel - TR Features: Power Good, Status Flag Switch Type: ExpressCard Switch Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 3 Current - Output (Max): 1.3A Voltage - Load: 1.5V, 3.3V Rds On (Typ): 45 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 24-HTSSOP Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): TPS2231MRGPT-1; TPS2236DAPG4; TPS2231PWPR; TPS2231PWP; Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 106181-TPS2231PWPR
Packaging: Reel - TR
Features: Power Good, Status Flag
Switch Type: ExpressCard Switch
Fault Protection: Current Limiting (Fixed), Over Temperature
Number of Outputs: 3
Current - Output (Max): 1.3A
Voltage - Load: 1.5V, 3.3V
Rds On (Typ): 45 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 24-HTSSOP
Supply Voltage - Operating: Not Required
Alternative Parts (Cross-Reference): TPS2231MRGPT-1; TPS2236DAPG4; TPS2231PWPR; TPS2231PWP;
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - TPS2231PWPR - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
TPS2231PWPR
PMIC - Power Distribution Switches, Load Drivers TPS2231PWPR
IC PWR SWITCH 1:1 24HTSSOP

IC PWR SWITCH 1:1 24HTSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number TPS2231PWPR TPS2231PWPR
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2231PWPR PMIC - Power Distribution Switches, Load Drivers
Voltage 1.5V, 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1581H8DP - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 100-240VAC (TUV), 120-240VAC (UL)
Number of Outlets 8
Current 10.0 amps
View Details
2 suppliers
Power Fuses Power Distribution Blocks - VGDB -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Potential distribution module - 750-1605/040-000 - WAGO
Specs
Operating Temperature -40 to 158 F (-40 to 70 C)
View Details
Multi-pin plug distributor - MPV-E/A08-M8 - Festo Corporation
Specs
Voltage 24VDC; 10 V ~ 30 V
Current 1.0 amps
Unit Type Plug Strip
View Details