Texas Instruments PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2231PW TPS2231PW

Description
Manufacturer: Texas Instruments Win Source Part Number: 033688-TPS2231PW Packaging: Tube/Rail Features: Power Good, Status Flag Switch Type: ExpressCard Switch Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 3 Current - Output (Max): 1.3A Voltage - Load: 1.5V, 3.3V Rds On (Typ): 45 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-TSSOP Supply Voltage - Operating: Not Required Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 033688-TPS2231PW Packaging: Tube/Rail Features: Power Good, Status Flag Switch Type: ExpressCard Switch Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 3 Current - Output (Max): 1.3A Voltage - Load: 1.5V, 3.3V Rds On (Typ): 45 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-TSSOP Supply Voltage - Operating: Not Required Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2231PW
TPS2231PW
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2231PW TPS2231PW
Manufacturer: Texas Instruments Win Source Part Number: 033688-TPS2231PW Packaging: Tube/Rail Features: Power Good, Status Flag Switch Type: ExpressCard Switch Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 3 Current - Output (Max): 1.3A Voltage - Load: 1.5V, 3.3V Rds On (Typ): 45 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-TSSOP Supply Voltage - Operating: Not Required Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 033688-TPS2231PW
Packaging: Tube/Rail
Features: Power Good, Status Flag
Switch Type: ExpressCard Switch
Fault Protection: Current Limiting (Fixed), Over Temperature
Number of Outputs: 3
Current - Output (Max): 1.3A
Voltage - Load: 1.5V, 3.3V
Rds On (Typ): 45 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-TSSOP
Supply Voltage - Operating: Not Required
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - TPS2231PW - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
TPS2231PW
PMIC - Power Distribution Switches, Load Drivers TPS2231PW
IC PWR SWITCH 1:1 20TSSOP

IC PWR SWITCH 1:1 20TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number TPS2231PW TPS2231PW
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2231PW PMIC - Power Distribution Switches, Load Drivers
Voltage 1.5V, 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

Module Components - 1480838-1 - TE Connectivity
Specs
Voltage 12
Operating Temperature -40 to 221 F (-40 to 105 C)
View Details
19
Specs
Voltage 125~240VAC
Number of Outlets 2
Current 16.0 amps
View Details
Passive distribution box - 757-184 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details