Texas Instruments PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2231MRGPT-1 TPS2231MRGPT-1

Description
Manufacturer: Texas Instruments Win Source Part Number: 1272213-TPS2231MRGPT -1 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Features: Power Good, Status Flag Package: 20-VFQFN Exposed Pad Switch Type: ExpressCard Switch Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 3 Output Configuration: High Side Voltage - Load: 1.5V, 3.3V Rds On (Typ): 45 mOhm Family Name: TPS2231 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 20-QFN (4x4) Current - Output (Maximum): 1.3A Alternative Parts (Cross-Reference): TPS2236DAPG4; TPS2231PWPR; TPS2231PWP; Introduction Date: October 01, 2006 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1272213-TPS2231MRGPT -1 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Features: Power Good, Status Flag Package: 20-VFQFN Exposed Pad Switch Type: ExpressCard Switch Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 3 Output Configuration: High Side Voltage - Load: 1.5V, 3.3V Rds On (Typ): 45 mOhm Family Name: TPS2231 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 20-QFN (4x4) Current - Output (Maximum): 1.3A Alternative Parts (Cross-Reference): TPS2236DAPG4; TPS2231PWPR; TPS2231PWP; Introduction Date: October 01, 2006 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2231MRGPT-1
TPS2231MRGPT-1
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2231MRGPT-1 TPS2231MRGPT-1
Manufacturer: Texas Instruments Win Source Part Number: 1272213-TPS2231MRGPT -1 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Features: Power Good, Status Flag Package: 20-VFQFN Exposed Pad Switch Type: ExpressCard Switch Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 3 Output Configuration: High Side Voltage - Load: 1.5V, 3.3V Rds On (Typ): 45 mOhm Family Name: TPS2231 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 20-QFN (4x4) Current - Output (Maximum): 1.3A Alternative Parts (Cross-Reference): TPS2236DAPG4; TPS2231PWPR; TPS2231PWP; Introduction Date: October 01, 2006 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1272213-TPS2231MRGPT-1
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Power Good, Status Flag
Package: 20-VFQFN Exposed Pad
Switch Type: ExpressCard Switch
Fault Protection: Current Limiting (Fixed), Over Temperature
Number of Outputs: 3
Output Configuration: High Side
Voltage - Load: 1.5V, 3.3V
Rds On (Typ): 45 mOhm
Family Name: TPS2231
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-QFN (4x4)
Current - Output (Maximum): 1.3A
Alternative Parts (Cross-Reference): TPS2236DAPG4; TPS2231PWPR; TPS2231PWP;
Introduction Date: October 01, 2006
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - TPS2231MRGPT-1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
TPS2231MRGPT-1
PMIC - Power Distribution Switches, Load Drivers TPS2231MRGPT-1
IC PWR SWITCH 1:1 20QFN

IC PWR SWITCH 1:1 20QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number TPS2231MRGPT-1 TPS2231MRGPT-1
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2231MRGPT-1 PMIC - Power Distribution Switches, Load Drivers
Voltage 1.5V, 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
One Phase Power Distribution Blocks - 38049 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 80.0 amps
View Details
2 suppliers
Multi-pin plug distributor - MPV-E/A08-M8 - Festo Corporation
Specs
Voltage 24VDC; 10 V ~ 30 V
Current 1.0 amps
Unit Type Plug Strip
View Details