Texas Instruments PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2228PWP TPS2228PWP

Description
Manufacturer: Texas Instruments Win Source Part Number: 797873-TPS2228PWP Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Features: Status Flag Package: 20-TSSOP (0.173", 4.40mm Width) Exposed Pad Interface: Serial Switch Type: PCMCIA Switch Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 4 Output Configuration: High Side Voltage - Load: 1.8V, 3.3V, 5V Rds On (Typ): 97 mOhm Categories: Integrated Circuits (ICs) Manufacturer Package: 20-HTSSOP Current - Output (Maximum): 1A Alternative Parts (Cross-Reference): TPS2228DBR; TPS2228PWPR; TPS2228PWP; TPS2228DB; Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 797873-TPS2228PWP Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Features: Status Flag Package: 20-TSSOP (0.173", 4.40mm Width) Exposed Pad Interface: Serial Switch Type: PCMCIA Switch Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 4 Output Configuration: High Side Voltage - Load: 1.8V, 3.3V, 5V Rds On (Typ): 97 mOhm Categories: Integrated Circuits (ICs) Manufacturer Package: 20-HTSSOP Current - Output (Maximum): 1A Alternative Parts (Cross-Reference): TPS2228DBR; TPS2228PWPR; TPS2228PWP; TPS2228DB; Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2228PWP
TPS2228PWP
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2228PWP TPS2228PWP
Manufacturer: Texas Instruments Win Source Part Number: 797873-TPS2228PWP Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Features: Status Flag Package: 20-TSSOP (0.173", 4.40mm Width) Exposed Pad Interface: Serial Switch Type: PCMCIA Switch Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 4 Output Configuration: High Side Voltage - Load: 1.8V, 3.3V, 5V Rds On (Typ): 97 mOhm Categories: Integrated Circuits (ICs) Manufacturer Package: 20-HTSSOP Current - Output (Maximum): 1A Alternative Parts (Cross-Reference): TPS2228DBR; TPS2228PWPR; TPS2228PWP; TPS2228DB; Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 797873-TPS2228PWP
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Status Flag
Package: 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Interface: Serial
Switch Type: PCMCIA Switch
Fault Protection: Current Limiting (Fixed), Over Temperature
Number of Outputs: 4
Output Configuration: High Side
Voltage - Load: 1.8V, 3.3V, 5V
Rds On (Typ): 97 mOhm
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-HTSSOP
Current - Output (Maximum): 1A
Alternative Parts (Cross-Reference): TPS2228DBR; TPS2228PWPR; TPS2228PWP; TPS2228DB;
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Power Distribution Units (PDU)
Product Number TPS2228PWP
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2228PWP
Voltage 1.8V, 3.3V, 5V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1583T12B1BKXRA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Physical 1.72
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VGDB -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Module Components - 1801617-1 - TE Connectivity
Specs
Voltage 12
Operating Temperature -40 to 212 F (-40 to 100 C)
View Details