Texas Instruments PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2228DB TPS2228DB

Description
Manufacturer: Texas Instruments Win Source Part Number: 033684-TPS2228DB Packaging: Tube/Rail Features: Status Flag Switch Type: PCMCIA Switch Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 4 Current - Output (Max): 1A Voltage - Load: 1.8V, 3.3V, 5V Rds On (Typ): 97 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 30-SSOP Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): TPS2228DBR; TPS2228PWPR; TPS2228PWP; TPS2228DB; Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 033684-TPS2228DB Packaging: Tube/Rail Features: Status Flag Switch Type: PCMCIA Switch Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 4 Current - Output (Max): 1A Voltage - Load: 1.8V, 3.3V, 5V Rds On (Typ): 97 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 30-SSOP Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): TPS2228DBR; TPS2228PWPR; TPS2228PWP; TPS2228DB; Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2228DB
TPS2228DB
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2228DB TPS2228DB
Manufacturer: Texas Instruments Win Source Part Number: 033684-TPS2228DB Packaging: Tube/Rail Features: Status Flag Switch Type: PCMCIA Switch Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 4 Current - Output (Max): 1A Voltage - Load: 1.8V, 3.3V, 5V Rds On (Typ): 97 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 30-SSOP Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): TPS2228DBR; TPS2228PWPR; TPS2228PWP; TPS2228DB; Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 033684-TPS2228DB
Packaging: Tube/Rail
Features: Status Flag
Switch Type: PCMCIA Switch
Fault Protection: Current Limiting (Fixed), Over Temperature
Number of Outputs: 4
Current - Output (Max): 1A
Voltage - Load: 1.8V, 3.3V, 5V
Rds On (Typ): 97 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 30-SSOP
Supply Voltage - Operating: Not Required
Alternative Parts (Cross-Reference): TPS2228DBR; TPS2228PWPR; TPS2228PWP; TPS2228DB;
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Power Distribution Units (PDU)
Product Number TPS2228DB
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2228DB
Voltage 1.8V, 3.3V, 5V
Unlock Full Specs
to access all available technical data

Similar Products

Module Components - 1801764-1 - TE Connectivity
Specs
Voltage 12
Operating Temperature -40 to 212 F (-40 to 100 C)
View Details
19
Specs
Voltage 125~240VAC
Number of Outlets 10
Current 16.0 amps
View Details
Passive distribution box - 757-265/000-005 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details