The TPS2226DBR is a power distribution switch designed for managing power in applications such as notebook and desktop computers, bar code scanners, digital cameras, and set-top boxes. It supports fully integrated VCC and Vpp switching for 3.3 V and 5 V, with the capability to disable 5 V and 12 V supplies independently. The device features TTL-logic compatible inputs, short-circuit and thermal protection, and operates over a temperature range of -40°C to 85°C. It has a typical quiescent current of 140 µA from a 3.3 V input and employs break-before-make switching to prevent short circuits during operation. The TPS2226DBR is available in a 30-pin SSOP package, making it suitable for compact designs.
Power Switch/Driver 3:4 1A 30-SSOP
IC PWR SWITCH 3:4 30SSOP
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Gate Drivers | Gate Drivers |
| Product Number | TPS2226DBR | TPS2226DBR |
| Product Name | Power Distribution Switches, Load Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers |
| Driver Type | High-side | |
| Number of Outputs | 4; 4 | |
| Output Configuration | Inverting | |
| Output Current | 1 amps |