Texas Instruments PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2226ADB TPS2226ADB

Description
Manufacturer: Texas Instruments Win Source Part Number: 1272208-TPS2226ADB Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Features: Status Flag Package: 30-SSOP (0.209", 5.30mm Width) Interface: Serial Switch Type: PCMCIA Switch Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 4 Output Configuration: High Side Voltage - Load: 3.3V, 5V, 12V Rds On (Typ): 95 mOhm Family Name: TPS2226A Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 30-SSOP Current - Output (Maximum): 1A Alternative Parts (Cross-Reference): TPS2226ADBRG4; TPS2226ADBR; TPS2226ADBG4; Introduction Date: February 15, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1272208-TPS2226ADB Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Features: Status Flag Package: 30-SSOP (0.209", 5.30mm Width) Interface: Serial Switch Type: PCMCIA Switch Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 4 Output Configuration: High Side Voltage - Load: 3.3V, 5V, 12V Rds On (Typ): 95 mOhm Family Name: TPS2226A Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 30-SSOP Current - Output (Maximum): 1A Alternative Parts (Cross-Reference): TPS2226ADBRG4; TPS2226ADBR; TPS2226ADBG4; Introduction Date: February 15, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2226ADB
TPS2226ADB
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2226ADB TPS2226ADB
Manufacturer: Texas Instruments Win Source Part Number: 1272208-TPS2226ADB Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Features: Status Flag Package: 30-SSOP (0.209", 5.30mm Width) Interface: Serial Switch Type: PCMCIA Switch Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 4 Output Configuration: High Side Voltage - Load: 3.3V, 5V, 12V Rds On (Typ): 95 mOhm Family Name: TPS2226A Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 30-SSOP Current - Output (Maximum): 1A Alternative Parts (Cross-Reference): TPS2226ADBRG4; TPS2226ADBR; TPS2226ADBG4; Introduction Date: February 15, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1272208-TPS2226ADB
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Status Flag
Package: 30-SSOP (0.209", 5.30mm Width)
Interface: Serial
Switch Type: PCMCIA Switch
Fault Protection: Current Limiting (Fixed), Over Temperature
Number of Outputs: 4
Output Configuration: High Side
Voltage - Load: 3.3V, 5V, 12V
Rds On (Typ): 95 mOhm
Family Name: TPS2226A
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 30-SSOP
Current - Output (Maximum): 1A
Alternative Parts (Cross-Reference): TPS2226ADBRG4; TPS2226ADBR; TPS2226ADBG4;
Introduction Date: February 15, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - TPS2226ADB - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
TPS2226ADB
PMIC - Power Distribution Switches, Load Drivers TPS2226ADB
IC PWR SWITCH 3:4 30SSOP

IC PWR SWITCH 3:4 30SSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number TPS2226ADB TPS2226ADB
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2226ADB PMIC - Power Distribution Switches, Load Drivers
Voltage 3.3V, 5V, 12V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1581H8DP - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 100-240VAC (TUV), 120-240VAC (UL)
Number of Outlets 8
Current 10.0 amps
View Details
2 suppliers
Power Fuses Power Distribution Blocks - VLD series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details