Texas Instruments PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2224PWP TPS2224PWP

Description
Manufacturer: Texas Instruments Win Source Part Number: 1272206-TPS2224PWP Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Features: Status Flag Package: 24-TSSOP (0.173", 4.40mm Width) Exposed Pad Interface: Serial Switch Type: PCMCIA Switch Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 4 Output Configuration: High Side Voltage - Load: 3.3V, 5V, 12V Rds On (Typ): 95 mOhm Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 24-HTSSOP Current - Output (Maximum): 1A Alternative Parts (Cross-Reference): TPS2224DBR; TPS2224PWPG4; TPS2224PWPR; TPS2224PWP; Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1272206-TPS2224PWP Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Features: Status Flag Package: 24-TSSOP (0.173", 4.40mm Width) Exposed Pad Interface: Serial Switch Type: PCMCIA Switch Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 4 Output Configuration: High Side Voltage - Load: 3.3V, 5V, 12V Rds On (Typ): 95 mOhm Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 24-HTSSOP Current - Output (Maximum): 1A Alternative Parts (Cross-Reference): TPS2224DBR; TPS2224PWPG4; TPS2224PWPR; TPS2224PWP; Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2224PWP
TPS2224PWP
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2224PWP TPS2224PWP
Manufacturer: Texas Instruments Win Source Part Number: 1272206-TPS2224PWP Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Features: Status Flag Package: 24-TSSOP (0.173", 4.40mm Width) Exposed Pad Interface: Serial Switch Type: PCMCIA Switch Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 4 Output Configuration: High Side Voltage - Load: 3.3V, 5V, 12V Rds On (Typ): 95 mOhm Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 24-HTSSOP Current - Output (Maximum): 1A Alternative Parts (Cross-Reference): TPS2224DBR; TPS2224PWPG4; TPS2224PWPR; TPS2224PWP; Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1272206-TPS2224PWP
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Status Flag
Package: 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
Interface: Serial
Switch Type: PCMCIA Switch
Fault Protection: Current Limiting (Fixed), Over Temperature
Number of Outputs: 4
Output Configuration: High Side
Voltage - Load: 3.3V, 5V, 12V
Rds On (Typ): 95 mOhm
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 24-HTSSOP
Current - Output (Maximum): 1A
Alternative Parts (Cross-Reference): TPS2224DBR; TPS2224PWPG4; TPS2224PWPR; TPS2224PWP;
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Power Distribution Units (PDU)
Product Number TPS2224PWP
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2224PWP
Voltage 3.3V, 5V, 12V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1583H12A1BKXRA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Physical 1.72
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VLD series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Module Components - 1801618-1 - TE Connectivity
Specs
Voltage 12
Operating Temperature -40 to 212 F (-40 to 100 C)
View Details