Texas Instruments PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2224APWP TPS2224APWP

Description
Manufacturer: Texas Instruments Win Source Part Number: 033681-TPS2224APWP Packaging: Tube/Rail Features: Status Flag Switch Type: PCMCIA Switch Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 4 Current - Output (Max): 1A Voltage - Load: 3.3V, 5V, 12V Rds On (Typ): 95 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 24-HTSSOP Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): TPS2224ADBRG4; TPS2224APWPR; TPS2224ADBG4; Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 033681-TPS2224APWP Packaging: Tube/Rail Features: Status Flag Switch Type: PCMCIA Switch Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 4 Current - Output (Max): 1A Voltage - Load: 3.3V, 5V, 12V Rds On (Typ): 95 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 24-HTSSOP Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): TPS2224ADBRG4; TPS2224APWPR; TPS2224ADBG4; Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2224APWP
TPS2224APWP
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2224APWP TPS2224APWP
Manufacturer: Texas Instruments Win Source Part Number: 033681-TPS2224APWP Packaging: Tube/Rail Features: Status Flag Switch Type: PCMCIA Switch Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 4 Current - Output (Max): 1A Voltage - Load: 3.3V, 5V, 12V Rds On (Typ): 95 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 24-HTSSOP Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): TPS2224ADBRG4; TPS2224APWPR; TPS2224ADBG4; Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 033681-TPS2224APWP
Packaging: Tube/Rail
Features: Status Flag
Switch Type: PCMCIA Switch
Fault Protection: Current Limiting (Fixed), Over Temperature
Number of Outputs: 4
Current - Output (Max): 1A
Voltage - Load: 3.3V, 5V, 12V
Rds On (Typ): 95 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 24-HTSSOP
Supply Voltage - Operating: Not Required
Alternative Parts (Cross-Reference): TPS2224ADBRG4; TPS2224APWPR; TPS2224ADBG4;
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - TPS2224APWP - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
TPS2224APWP
PMIC - Power Distribution Switches, Load Drivers TPS2224APWP
IC PWR SWITCH 3:4 24HTSSOP

IC PWR SWITCH 3:4 24HTSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number TPS2224APWP TPS2224APWP
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2224APWP PMIC - Power Distribution Switches, Load Drivers
Voltage 3.3V, 5V, 12V
Unlock Full Specs
to access all available technical data

Similar Products

Module Components - 1801773-1 - TE Connectivity
Specs
Voltage 12
Operating Temperature -40 to 212 F (-40 to 100 C)
View Details
19
Specs
Voltage 125~240VAC
Number of Outlets 2
Current 16.0 amps
View Details
Passive distribution box - 757-185 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details