Texas Instruments PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2223DBR TPS2223DBR

Description
Manufacturer: Texas Instruments Win Source Part Number: 055469-TPS2223DBR Packaging: Reel - TR Features: Status Flag Switch Type: PCMCIA Switch Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 4 Current - Output (Max): 1A Voltage - Load: 3.3V, 5V Rds On (Typ): 95 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 24-SSOP Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 055469-TPS2223DBR Packaging: Reel - TR Features: Status Flag Switch Type: PCMCIA Switch Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 4 Current - Output (Max): 1A Voltage - Load: 3.3V, 5V Rds On (Typ): 95 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 24-SSOP Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2223DBR
TPS2223DBR
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2223DBR TPS2223DBR
Manufacturer: Texas Instruments Win Source Part Number: 055469-TPS2223DBR Packaging: Reel - TR Features: Status Flag Switch Type: PCMCIA Switch Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 4 Current - Output (Max): 1A Voltage - Load: 3.3V, 5V Rds On (Typ): 95 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 24-SSOP Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 055469-TPS2223DBR
Packaging: Reel - TR
Features: Status Flag
Switch Type: PCMCIA Switch
Fault Protection: Current Limiting (Fixed), Over Temperature
Number of Outputs: 4
Current - Output (Max): 1A
Voltage - Load: 3.3V, 5V
Rds On (Typ): 95 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 24-SSOP
Supply Voltage - Operating: Not Required
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - TPS2223DBR - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
TPS2223DBR
PMIC - Power Distribution Switches, Load Drivers TPS2223DBR
IC PWR SWITCH 3:4 24SSOP

IC PWR SWITCH 3:4 24SSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number TPS2223DBR TPS2223DBR
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2223DBR PMIC - Power Distribution Switches, Load Drivers
Voltage 3.3V, 5V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1581H8DP - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 100-240VAC (TUV), 120-240VAC (UL)
Number of Outlets 8
Current 10.0 amps
View Details
2 suppliers
Power Fuses Power Distribution Blocks - VLC series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details