Texas Instruments PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2223APWP TPS2223APWP

Description
Manufacturer: Texas Instruments Win Source Part Number: 055468-TPS2223APWP Packaging: Tube/Rail Features: Status Flag Switch Type: PCMCIA Switch Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 4 Current - Output (Max): 1A Voltage - Load: 3.3V, 5V Rds On (Typ): 95 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 24-HTSSOP Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 055468-TPS2223APWP Packaging: Tube/Rail Features: Status Flag Switch Type: PCMCIA Switch Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 4 Current - Output (Max): 1A Voltage - Load: 3.3V, 5V Rds On (Typ): 95 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 24-HTSSOP Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2223APWP
TPS2223APWP
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2223APWP TPS2223APWP
Manufacturer: Texas Instruments Win Source Part Number: 055468-TPS2223APWP Packaging: Tube/Rail Features: Status Flag Switch Type: PCMCIA Switch Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 4 Current - Output (Max): 1A Voltage - Load: 3.3V, 5V Rds On (Typ): 95 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 24-HTSSOP Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 055468-TPS2223APWP
Packaging: Tube/Rail
Features: Status Flag
Switch Type: PCMCIA Switch
Fault Protection: Current Limiting (Fixed), Over Temperature
Number of Outputs: 4
Current - Output (Max): 1A
Voltage - Load: 3.3V, 5V
Rds On (Typ): 95 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 24-HTSSOP
Supply Voltage - Operating: Not Required
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - TPS2223APWP - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
TPS2223APWP
PMIC - Power Distribution Switches, Load Drivers TPS2223APWP
IC PWR SWITCH 3:4 24HTSSOP

IC PWR SWITCH 3:4 24HTSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number TPS2223APWP TPS2223APWP
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2223APWP PMIC - Power Distribution Switches, Load Drivers
Voltage 3.3V, 5V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584MK1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VGDB -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Passive distribution box - 757-184 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details