IC PWR SWITCH 3:4 24HTSSOP
Power Switch/Driver 3:4 1A 24-HTSSOP
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Gate Drivers | Gate Drivers |
| Product Number | TPS2223APWP | TPS2223APWP |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers | Power Distribution Switches, Load Drivers |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | SSOP | SOP; SSOP; TSSOP; 24-PowerTSSOP (0.173\", 4.40mm Width) |
| Packing Method | Bulk; Tube; Bulk,Tube; Other | Tube; Tube; Other |
| Driver Type | High-side |