Manufacturer: Texas Instruments
Win Source Part Number: 055465-TPS2220BPWPR
Packaging: Reel - TR
Features: Status Flag
Switch Type: PCMCIA Switch
Fault Protection: Current Limiting (Fixed), Over Temperature
Number of Outputs: 2
Current - Output (Max): 1A
Voltage - Load: 3.3V, 5V, 12V
Rds On (Typ): 95 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 24-HTSSOP
Supply Voltage - Operating: Not Required
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs
IC PWR SWITCH 4:2 24HTSSOP
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Power Distribution Units (PDU) | Power Distribution Units (PDU) |
| Product Number | TPS2220BPWPR | TPS2220BPWPR |
| Product Name | PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2220BPWPR | PMIC - Power Distribution Switches, Load Drivers |
| Voltage | 3.3V, 5V, 12V |