The TPS2220BPWPR is a power distribution switch designed for single-slot applications, providing integrated power management for 3.3 V, 5 V, and 12 V systems. It features fast current limit response times and supports independent VPP and VCC switching, making it suitable for various card socket applications. The device complies with current PC Card,Ñ¢ standards and includes short-circuit and thermal protection, eliminating the need for external fuses. It operates with a typical quiescent current of 140 µA from a 3.3 V input and is available in both 24-pin HTSSOP and SSOP packages. The TPS2220BPWPR is optimized for notebook and desktop computers, bar code scanners, digital cameras, set-top boxes, and PDAs, making it a versatile choice for engineers looking for reliable power management solutions.
Power Switch/Driver 4:2 1A 24-HTSSOP
IC PWR SWITCH 4:2 24HTSSOP
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Gate Drivers | Gate Drivers |
| Product Number | TPS2220BPWPR | TPS2220BPWPR |
| Product Name | Power Distribution Switches, Load Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers |
| Driver Type | High-side | |
| Number of Outputs | 2; 2 | |
| Output Configuration | Inverting | |
| Output Current | 1 amps |