Texas Instruments PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2216DAP TPS2216DAP

Description
Manufacturer: Texas Instruments Win Source Part Number: 797872-TPS2216DAP Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Status Flag Package: 32-TSSOP (0.240", 6.10mm Width) Exposed Pad Interface: Serial Switch Type: PCMCIA Switch Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 4 Output Configuration: High Side Voltage - Load: 3.3V, 5V, 12V Rds On (Typ): 60 mOhm Family Name: TPS2216 Categories: Integrated Circuits (ICs) Manufacturer Package: 32-HTSSOP Current - Output (Maximum): 1A Alternative Parts (Cross-Reference): TPS2216DBRG4; TPS2216DBR; TPS2216DB; TPS2216DAPR; Introduction Date: February 01, 2005 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 797872-TPS2216DAP Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Status Flag Package: 32-TSSOP (0.240", 6.10mm Width) Exposed Pad Interface: Serial Switch Type: PCMCIA Switch Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 4 Output Configuration: High Side Voltage - Load: 3.3V, 5V, 12V Rds On (Typ): 60 mOhm Family Name: TPS2216 Categories: Integrated Circuits (ICs) Manufacturer Package: 32-HTSSOP Current - Output (Maximum): 1A Alternative Parts (Cross-Reference): TPS2216DBRG4; TPS2216DBR; TPS2216DB; TPS2216DAPR; Introduction Date: February 01, 2005 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2216DAP
TPS2216DAP
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2216DAP TPS2216DAP
Manufacturer: Texas Instruments Win Source Part Number: 797872-TPS2216DAP Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Status Flag Package: 32-TSSOP (0.240", 6.10mm Width) Exposed Pad Interface: Serial Switch Type: PCMCIA Switch Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 4 Output Configuration: High Side Voltage - Load: 3.3V, 5V, 12V Rds On (Typ): 60 mOhm Family Name: TPS2216 Categories: Integrated Circuits (ICs) Manufacturer Package: 32-HTSSOP Current - Output (Maximum): 1A Alternative Parts (Cross-Reference): TPS2216DBRG4; TPS2216DBR; TPS2216DB; TPS2216DAPR; Introduction Date: February 01, 2005 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 797872-TPS2216DAP
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Status Flag
Package: 32-TSSOP (0.240", 6.10mm Width) Exposed Pad
Interface: Serial
Switch Type: PCMCIA Switch
Fault Protection: Current Limiting (Fixed), Over Temperature
Number of Outputs: 4
Output Configuration: High Side
Voltage - Load: 3.3V, 5V, 12V
Rds On (Typ): 60 mOhm
Family Name: TPS2216
Categories: Integrated Circuits (ICs)
Manufacturer Package: 32-HTSSOP
Current - Output (Maximum): 1A
Alternative Parts (Cross-Reference): TPS2216DBRG4; TPS2216DBR; TPS2216DB; TPS2216DAPR;
Introduction Date: February 01, 2005
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Power Distribution Units (PDU)
Product Number TPS2216DAP
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2216DAP
Voltage 3.3V, 5V, 12V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584S3 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VGDB -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Module Components - 2141024-1 - TE Connectivity
Specs
Voltage 12
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details