Texas Instruments PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2216ADB TPS2216ADB

Description
Manufacturer: Texas Instruments Win Source Part Number: 139449-TPS2216ADB Packaging: Tube/Rail Features: Status Flag Switch Type: PCMCIA Switch Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 4 Current - Output (Max): 750mA Voltage - Load: 3.3V, 5V, 12V Rds On (Typ): 140 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 70°C (TA) Case / Package: 30-SSOP Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 139449-TPS2216ADB Packaging: Tube/Rail Features: Status Flag Switch Type: PCMCIA Switch Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 4 Current - Output (Max): 750mA Voltage - Load: 3.3V, 5V, 12V Rds On (Typ): 140 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 70°C (TA) Case / Package: 30-SSOP Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2216ADB
TPS2216ADB
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2216ADB TPS2216ADB
Manufacturer: Texas Instruments Win Source Part Number: 139449-TPS2216ADB Packaging: Tube/Rail Features: Status Flag Switch Type: PCMCIA Switch Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 4 Current - Output (Max): 750mA Voltage - Load: 3.3V, 5V, 12V Rds On (Typ): 140 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 70°C (TA) Case / Package: 30-SSOP Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 139449-TPS2216ADB
Packaging: Tube/Rail
Features: Status Flag
Switch Type: PCMCIA Switch
Fault Protection: Current Limiting (Fixed), Over Temperature
Number of Outputs: 4
Current - Output (Max): 750mA
Voltage - Load: 3.3V, 5V, 12V
Rds On (Typ): 140 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 70°C (TA)
Case / Package: 30-SSOP
Supply Voltage - Operating: Not Required
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Power Distribution Units (PDU)
Product Number TPS2216ADB
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2216ADB
Voltage 3.3V, 5V, 12V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584S20 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VLD series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details