Manufacturer: Texas Instruments
Win Source Part Number: 1272193-TPS2212IDB
Packaging: Tube
Features: Status Flag
Interface: Parallel
Switch Type: PCMCIA Switch
Fault Protection: Current Limiting (Fixed), Over Temperature
Supply Voltage: Not Required
Number of Outputs: 2
Output Configuration: High Side
Categories: Integrated Circuits
Supplier Device Package: 16-SSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-SSOP
Current - Output (Maximum): 250mA
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Family Part Number: TPS2212
Manufacturer Pack Quantity: 80
MSL Level: 1 (Unlimited)
Load Voltage (V): 3.3V, 5V, 12V
Rds On: 160mOhm
| Win Source Electronics | |
|---|---|
| Product Category | Power Distribution Units (PDU) |
| Product Number | TPS2212IDB |
| Product Name | PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2212IDB |
| Number of Outlets | 2 |