Texas Instruments Power Distribution Switches, Load Drivers TPS2211AIDBR

Description
Power Switch/Driver 3:2 1A 16-SSOP
Description
Power Switch/Driver 3:2 1A 16-SSOP
Datasheet
Datasheet Summary
Powered by GS/AI

The TPS2211AIDBR is a power distribution switch designed for single-slot PC Card interfaces, providing an integrated power management solution. It supports 3.3 V, 5 V, and 12 V power distribution, making it compatible with various PCMCIA controllers. The device features low on-resistance (70 m,Ѷ for both 3.3 V and 5 V switches), which enhances efficiency and reduces heat generation. This switch includes current limiting and thermal protection, eliminating the need for external fuses and improving system reliability. It also offers a low-voltage mode for 3.3 V operation without requiring 5 V, facilitating low-power designs. The TPS2211AIDBR is available in space-saving packages, including a 16-pin SSOP and a 20-pin HTSSOP, and operates within a temperature range of -40°C to 85°C. It is suitable for applications in notebook computers, PDAs, digital cameras, and barcode scanners.

Datasheet Summary
Powered by GS/AI

The TPS2211AIDBR is a power distribution switch designed for single-slot PC Card interfaces, providing an integrated power management solution. It supports 3.3 V, 5 V, and 12 V power distribution, making it compatible with various PCMCIA controllers. The device features low on-resistance (70 m,Ѷ for both 3.3 V and 5 V switches), which enhances efficiency and reduces heat generation. This switch includes current limiting and thermal protection, eliminating the need for external fuses and improving system reliability. It also offers a low-voltage mode for 3.3 V operation without requiring 5 V, facilitating low-power designs. The TPS2211AIDBR is available in space-saving packages, including a 16-pin SSOP and a 20-pin HTSSOP, and operates within a temperature range of -40°C to 85°C. It is suitable for applications in notebook computers, PDAs, digital cameras, and barcode scanners.

Suppliers

Company
Product
Description
Supplier Links
Power Distribution Switches, Load Drivers - TPS2211AIDBR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Distribution Switches, Load Drivers
TPS2211AIDBR
Power Distribution Switches, Load Drivers TPS2211AIDBR
Power Switch/Driver 3:2 1A 16-SSOP

Power Switch/Driver 3:2 1A 16-SSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers - TPS2211AIDBR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
TPS2211AIDBR
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers TPS2211AIDBR
IC PWR SWITCH 3:2 16SSOP

IC PWR SWITCH 3:2 16SSOP

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Gate Drivers Gate Drivers
Product Number TPS2211AIDBR TPS2211AIDBR
Product Name Power Distribution Switches, Load Drivers Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Driver Type High-side
Number of Outputs 2; 2
Output Configuration Inverting
Output Current 1 amps
Unlock Full Specs
to access all available technical data

Similar Products

Drivers, Receivers, Transceivers - A6259KLWTR-ND - DigiKey
Specs
Supply Voltage 4.5 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "20-SOIC (0.295"", 7.50mm Width)"
View Details
Gate Driver ICs - 2EDS9265H - Infineon Technologies AG
Infineon Technologies AG
Specs
Driver Type High-side; Low-side; Dual Gate Driver
Output Current 4 amps
Supply Voltage 20 volts
View Details