Texas Instruments PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2206IDBR TPS2206IDBR

Description
Manufacturer: Texas Instruments Win Source Part Number: 033668-TPS2206IDBR Packaging: Reel - TR Features: Status Flag Switch Type: PCMCIA Switch Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 4 Current - Output (Max): 1A Voltage - Load: 3.3V, 5V, 12V Rds On (Typ): 103 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 30-SSOP Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 033668-TPS2206IDBR Packaging: Reel - TR Features: Status Flag Switch Type: PCMCIA Switch Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 4 Current - Output (Max): 1A Voltage - Load: 3.3V, 5V, 12V Rds On (Typ): 103 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 30-SSOP Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2206IDBR
TPS2206IDBR
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2206IDBR TPS2206IDBR
Manufacturer: Texas Instruments Win Source Part Number: 033668-TPS2206IDBR Packaging: Reel - TR Features: Status Flag Switch Type: PCMCIA Switch Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 4 Current - Output (Max): 1A Voltage - Load: 3.3V, 5V, 12V Rds On (Typ): 103 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 30-SSOP Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 033668-TPS2206IDBR
Packaging: Reel - TR
Features: Status Flag
Switch Type: PCMCIA Switch
Fault Protection: Current Limiting (Fixed), Over Temperature
Number of Outputs: 4
Current - Output (Max): 1A
Voltage - Load: 3.3V, 5V, 12V
Rds On (Typ): 103 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 30-SSOP
Supply Voltage - Operating: Not Required
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - TPS2206IDBR - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
TPS2206IDBR
PMIC - Power Distribution Switches, Load Drivers TPS2206IDBR
IC PWR SWITCH 3:4 30SSOP

IC PWR SWITCH 3:4 30SSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number TPS2206IDBR TPS2206IDBR
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2206IDBR PMIC - Power Distribution Switches, Load Drivers
Voltage 3.3V, 5V, 12V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1583H12B1BKXRA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Physical 1.72
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VLC series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Potential distribution module - 830-800/000-302 - WAGO
Specs
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
Multi-pin plug distributor - MPV-E/A08-M8 - Festo Corporation
Specs
Voltage 24VDC; 10 V ~ 30 V
Current 1.0 amps
Unit Type Plug Strip
View Details