Texas Instruments TPS2206 1A Dual-Slot PC Card Power Switch w/ Serial Interface TPS2206IDBG4

Description
1A Dual-Slot PC Card Power Switch w/ Serial Interface 30-SSOP -40 to 85
Request a Quote
Description
1A Dual-Slot PC Card Power Switch w/ Serial Interface 30-SSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TPS2206 is a dual-slot PC Card power switch designed to manage power distribution for two PC Cards. It integrates all necessary power MOSFETs, a logic section, current limiting, and thermal protection into a single IC, which simplifies design and enhances reliability. The device supports 3.3 V, 5 V, and 12 V power levels and is compatible with the P2C serial interface, making it suitable for use with CardBus controllers. This power switch features a low-voltage mode that allows operation at 3.3 V without requiring a 5 V supply, which is beneficial for low-power applications. It includes a reset function to facilitate system initialization and can disable the 12 V supply except during flash programming. The TPS2206 is available in a 30-pin SSOP and a 32-pin TSSOP package, with a temperature range of -40°C to 85°C, making it suitable for various applications, including notebook computers, PDAs, and digital cameras.

Datasheet Summary
Powered by GS/AI

The TPS2206 is a dual-slot PC Card power switch designed to manage power distribution for two PC Cards. It integrates all necessary power MOSFETs, a logic section, current limiting, and thermal protection into a single IC, which simplifies design and enhances reliability. The device supports 3.3 V, 5 V, and 12 V power levels and is compatible with the P2C serial interface, making it suitable for use with CardBus controllers. This power switch features a low-voltage mode that allows operation at 3.3 V without requiring a 5 V supply, which is beneficial for low-power applications. It includes a reset function to facilitate system initialization and can disable the 12 V supply except during flash programming. The TPS2206 is available in a 30-pin SSOP and a 32-pin TSSOP package, with a temperature range of -40°C to 85°C, making it suitable for various applications, including notebook computers, PDAs, and digital cameras.

Suppliers

Company
Product
Description
Supplier Links
TPS2206 1A Dual-Slot PC Card Power Switch w/ Serial Interface - TPS2206IDBG4 - Texas Instruments
Dallas, TX, United States
TPS2206 1A Dual-Slot PC Card Power Switch w/ Serial Interface
TPS2206IDBG4
TPS2206 1A Dual-Slot PC Card Power Switch w/ Serial Interface TPS2206IDBG4
1A Dual-Slot PC Card Power Switch w/ Serial Interface 30-SSOP -40 to 85

1A Dual-Slot PC Card Power Switch w/ Serial Interface 30-SSOP -40 to 85

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category IC Power Supplies
Product Number TPS2206IDBG4
Product Name TPS2206 1A Dual-Slot PC Card Power Switch w/ Serial Interface
Package Type Other; HTSSOP,SSOP
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - CD4069UBPWR - ODG (Origin Data Global)
Specs
Package Type Other; 14-TSSOP (0.173", 4.40mm Width)
Input Voltage 3 to 18 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
BQ2201 SRAM Nonvolatile Controller IC for 1 SRAM Bank - BQ2201PN - Texas Instruments
Specs
Package Type Other; PDIP,SOIC
Features Controller
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
LM25066IA System Power Management and Protection IC with PMBus - LM25066IAPSQE/NOPB - Texas Instruments
Specs
Package Type Other; WQFN
Features Digital Temp Monitor,Intel PMBus Compliant,PMBus,Supports Telemetry Data Storage
Input Voltage 2.9 to 17 volts
View Details