The TPS2206IDAPR is a power distribution switch designed for dual-slot PC Card interfaces, providing an integrated power management solution. It supports 3.3 V, 5 V, and 12 V power distribution, making it compatible with various PC Cards. The device features a P2C serial interface for control, current limiting to eliminate the need for fuses, and thermal protection for enhanced reliability. It includes a reset function to assist with system initialization, ensuring proper operation during power-up. The TPS2206IDAPR is available in a 32-pin TSSOP package and operates within a temperature range of -40°C to 85°C. This product is suitable for applications in notebook computers, PDAs, digital cameras, and barcode scanners.
IC PWR SWITCH 3:4 32HTSSOP
Power Switch/Driver 3:4 1A 32-HTSSOP
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Gate Drivers | Gate Drivers |
| Product Number | TPS2206IDAPR | TPS2206IDAPR |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers | Power Distribution Switches, Load Drivers |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | SSOP | SOP; SSOP; TSSOP; 32-PowerTSSOP (0.240\", 6.10mm Width) |
| Packing Method | Tape Reel; Bulk; Tape & Reel (TR),Bulk; Other | Tape Reel; Tape & Reel (TR); Other |
| Driver Type | High-side |