Texas Instruments PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2206IDAP TPS2206IDAP

Description
Manufacturer: Texas Instruments Win Source Part Number: 1272190-TPS2206IDAP Packaging: Tube Features: Status Flag Interface: Serial Switch Type: PCMCIA Switch Fault Protection: Current Limiting (Fixed), Over Temperature Supply Voltage: Not Required Number of Outputs: 4 Output Configuration: High Side Categories: Integrated Circuits Supplier Device Package: 32-HTSSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 32-TSSOP (0.240", 6.10mm Width) Exposed Pad Current - Output (Maximum): 1A Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Family Part Number: TPS2206 Manufacturer Pack Quantity: 46 MSL Level: 3 (168 Hours) Load Voltage (V): 3.3V, 5V, 12V Rds On: 103mOhm
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1272190-TPS2206IDAP Packaging: Tube Features: Status Flag Interface: Serial Switch Type: PCMCIA Switch Fault Protection: Current Limiting (Fixed), Over Temperature Supply Voltage: Not Required Number of Outputs: 4 Output Configuration: High Side Categories: Integrated Circuits Supplier Device Package: 32-HTSSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 32-TSSOP (0.240", 6.10mm Width) Exposed Pad Current - Output (Maximum): 1A Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Family Part Number: TPS2206 Manufacturer Pack Quantity: 46 MSL Level: 3 (168 Hours) Load Voltage (V): 3.3V, 5V, 12V Rds On: 103mOhm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2206IDAP
TPS2206IDAP
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2206IDAP TPS2206IDAP
Manufacturer: Texas Instruments Win Source Part Number: 1272190-TPS2206IDAP Packaging: Tube Features: Status Flag Interface: Serial Switch Type: PCMCIA Switch Fault Protection: Current Limiting (Fixed), Over Temperature Supply Voltage: Not Required Number of Outputs: 4 Output Configuration: High Side Categories: Integrated Circuits Supplier Device Package: 32-HTSSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 32-TSSOP (0.240", 6.10mm Width) Exposed Pad Current - Output (Maximum): 1A Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Family Part Number: TPS2206 Manufacturer Pack Quantity: 46 MSL Level: 3 (168 Hours) Load Voltage (V): 3.3V, 5V, 12V Rds On: 103mOhm

Manufacturer: Texas Instruments
Win Source Part Number: 1272190-TPS2206IDAP
Packaging: Tube
Features: Status Flag
Interface: Serial
Switch Type: PCMCIA Switch
Fault Protection: Current Limiting (Fixed), Over Temperature
Supply Voltage: Not Required
Number of Outputs: 4
Output Configuration: High Side
Categories: Integrated Circuits
Supplier Device Package: 32-HTSSOP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 32-TSSOP (0.240", 6.10mm Width) Exposed Pad
Current - Output (Maximum): 1A
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Family Part Number: TPS2206
Manufacturer Pack Quantity: 46
MSL Level: 3 (168 Hours)
Load Voltage (V): 3.3V, 5V, 12V
Rds On: 103mOhm

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Power Distribution Units (PDU)
Product Number TPS2206IDAP
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2206IDAP
Number of Outlets 4
Unlock Full Specs
to access all available technical data

Similar Products

Power Distributor - PCM5-ESB-1N-1N-1R-1RCD-16 -  - Micropower LLC
Specs
Number of Outlets 1
Outlets Neutrik
View Details
Passive distribution box - 757-483/000-010 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
Power Distribution Units - 325189 - RS Components, Ltd.
Specs
Number of Outlets 6
Outlets Type F
View Details
Multi-pin plug distributor - MPV-E/A08-M8 - Festo Corporation
Specs
Voltage 24VDC; 10 V ~ 30 V
Current 1.0 amps
Unit Type Plug Strip
View Details