Texas Instruments PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2206ADBR TPS2206ADBR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1272189-TPS2206ADBR Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Features: Status Flag Package: 30-SSOP (0.209", 5.30mm Width) Interface: Serial Switch Type: PCMCIA Switch Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 4 Output Configuration: High Side Voltage - Load: 3.3V, 5V, 12V Rds On (Typ): 95 mOhm Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 30-SSOP Current - Output (Maximum): 1A Alternative Parts (Cross-Reference): ADP1051ACPZ-R7; TPS2206ADBR; FMS7401LEN; FMS7401LEN14; Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1272189-TPS2206ADBR Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Features: Status Flag Package: 30-SSOP (0.209", 5.30mm Width) Interface: Serial Switch Type: PCMCIA Switch Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 4 Output Configuration: High Side Voltage - Load: 3.3V, 5V, 12V Rds On (Typ): 95 mOhm Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 30-SSOP Current - Output (Maximum): 1A Alternative Parts (Cross-Reference): ADP1051ACPZ-R7; TPS2206ADBR; FMS7401LEN; FMS7401LEN14; Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2206ADBR
TPS2206ADBR
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2206ADBR TPS2206ADBR
Manufacturer: Texas Instruments Win Source Part Number: 1272189-TPS2206ADBR Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Features: Status Flag Package: 30-SSOP (0.209", 5.30mm Width) Interface: Serial Switch Type: PCMCIA Switch Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 4 Output Configuration: High Side Voltage - Load: 3.3V, 5V, 12V Rds On (Typ): 95 mOhm Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 30-SSOP Current - Output (Maximum): 1A Alternative Parts (Cross-Reference): ADP1051ACPZ-R7; TPS2206ADBR; FMS7401LEN; FMS7401LEN14; Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1272189-TPS2206ADBR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Status Flag
Package: 30-SSOP (0.209", 5.30mm Width)
Interface: Serial
Switch Type: PCMCIA Switch
Fault Protection: Current Limiting (Fixed), Over Temperature
Number of Outputs: 4
Output Configuration: High Side
Voltage - Load: 3.3V, 5V, 12V
Rds On (Typ): 95 mOhm
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 30-SSOP
Current - Output (Maximum): 1A
Alternative Parts (Cross-Reference): ADP1051ACPZ-R7; TPS2206ADBR; FMS7401LEN; FMS7401LEN14;
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - TPS2206ADBR - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
TPS2206ADBR
PMIC - Power Distribution Switches, Load Drivers TPS2206ADBR
IC PWR SWITCH 3:4 30SSOP

IC PWR SWITCH 3:4 30SSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number TPS2206ADBR TPS2206ADBR
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2206ADBR PMIC - Power Distribution Switches, Load Drivers
Voltage 3.3V, 5V, 12V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1583T12A1BKXRA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Physical 1.72
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VGDB -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details