Texas Instruments PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2206ADB TPS2206ADB

Description
Manufacturer: Texas Instruments Win Source Part Number: 033666-TPS2206ADB Packaging: Tube/Rail Features: Status Flag Switch Type: PCMCIA Switch Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 4 Current - Output (Max): 1A Voltage - Load: 3.3V, 5V, 12V Rds On (Typ): 95 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 30-SSOP Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): MAX8688AHETG+T; ADP1046ACPZ-RL; TPS2206ADBR; TPS2206ADB; Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 033666-TPS2206ADB Packaging: Tube/Rail Features: Status Flag Switch Type: PCMCIA Switch Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 4 Current - Output (Max): 1A Voltage - Load: 3.3V, 5V, 12V Rds On (Typ): 95 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 30-SSOP Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): MAX8688AHETG+T; ADP1046ACPZ-RL; TPS2206ADBR; TPS2206ADB; Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2206ADB
TPS2206ADB
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2206ADB TPS2206ADB
Manufacturer: Texas Instruments Win Source Part Number: 033666-TPS2206ADB Packaging: Tube/Rail Features: Status Flag Switch Type: PCMCIA Switch Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 4 Current - Output (Max): 1A Voltage - Load: 3.3V, 5V, 12V Rds On (Typ): 95 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 30-SSOP Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): MAX8688AHETG+T; ADP1046ACPZ-RL; TPS2206ADBR; TPS2206ADB; Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 033666-TPS2206ADB
Packaging: Tube/Rail
Features: Status Flag
Switch Type: PCMCIA Switch
Fault Protection: Current Limiting (Fixed), Over Temperature
Number of Outputs: 4
Current - Output (Max): 1A
Voltage - Load: 3.3V, 5V, 12V
Rds On (Typ): 95 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 30-SSOP
Supply Voltage - Operating: Not Required
Alternative Parts (Cross-Reference): MAX8688AHETG+T; ADP1046ACPZ-RL; TPS2206ADBR; TPS2206ADB;
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Power Distribution Units (PDU)
Product Number TPS2206ADB
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2206ADB
Voltage 3.3V, 5V, 12V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1581H8DP - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 100-240VAC (TUV), 120-240VAC (UL)
Number of Outlets 8
Current 10.0 amps
View Details
2 suppliers
Power Fuses Power Distribution Blocks - VLC series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details