Texas Instruments Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers TPS2205IDFR

Description
IC PWR SWITCH 3:4 30SSOP
Description
IC PWR SWITCH 3:4 30SSOP
Datasheet
Datasheet Summary
Powered by GS/AI

The TPS2205IDFR is a power distribution switch designed for dual-slot PC Card interfaces, providing an integrated power management solution. It supports 3.3V, 5V, and 12V power distribution, making it compatible with various PCMCIA controllers from manufacturers such as Cirrus, Ricoh, O2Micro, Intel, and Texas Instruments. The device features low on-resistance (rDS(on)) values of 140 m,Ѷ for 5V and 110 m,Ѷ for 3.3V, which enhances efficiency in power delivery. This switch includes built-in short circuit and thermal protection, reducing the need for external fuses and improving overall reliability. The TPS2205 also offers a low-voltage mode for 3.3V operation, facilitating low-power designs such as sleep and pager modes. It is available in a 32-pin TSSOP (DAP) package, suitable for various applications including notebook computers, PDAs, digital cameras, and barcode scanners.

Datasheet Summary
Powered by GS/AI

The TPS2205IDFR is a power distribution switch designed for dual-slot PC Card interfaces, providing an integrated power management solution. It supports 3.3V, 5V, and 12V power distribution, making it compatible with various PCMCIA controllers from manufacturers such as Cirrus, Ricoh, O2Micro, Intel, and Texas Instruments. The device features low on-resistance (rDS(on)) values of 140 m,Ѷ for 5V and 110 m,Ѷ for 3.3V, which enhances efficiency in power delivery. This switch includes built-in short circuit and thermal protection, reducing the need for external fuses and improving overall reliability. The TPS2205 also offers a low-voltage mode for 3.3V operation, facilitating low-power designs such as sleep and pager modes. It is available in a 32-pin TSSOP (DAP) package, suitable for various applications including notebook computers, PDAs, digital cameras, and barcode scanners.

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers - TPS2205IDFR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
TPS2205IDFR
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers TPS2205IDFR
IC PWR SWITCH 3:4 30SSOP

IC PWR SWITCH 3:4 30SSOP

Supplier's Site
Power Distribution Switches, Load Drivers - TPS2205IDFR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Distribution Switches, Load Drivers
TPS2205IDFR
Power Distribution Switches, Load Drivers TPS2205IDFR
Power Switch/Driver 3:4 1A 30-SSOP

Power Switch/Driver 3:4 1A 30-SSOP

Buy Now Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers
Product Number TPS2205IDFR TPS2205IDFR
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers Power Distribution Switches, Load Drivers
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SSOP SOP; SSOP; 30-SSOP (0.209\", 5.30mm Width)
Packing Method Tape Reel; Bulk; Tape & Reel (TR),Cut Tape (CT),Bulk; Other Tape Reel; Tape & Reel (TR); Other
Driver Type High-side
Unlock Full Specs
to access all available technical data

Similar Products

Gate Driver ICs - 1EDI20I12MH - Infineon Technologies AG
Infineon Technologies AG
Specs
Driver Type High-side
Output Current 4.4 amps
Supply Voltage 3.1 to 17 volts
View Details
 - 74HCT1G126GW,125 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT353
Packing Method Tape Reel; Tape & Reel; Other
View Details