Texas Instruments PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2205IDF TPS2205IDF

Description
Manufacturer: Texas Instruments Win Source Part Number: 1272187-TPS2205IDF Packaging: Tube Features: Status Flag Interface: Parallel Switch Type: PCMCIA Switch Fault Protection: Current Limiting (Fixed), Over Temperature Supply Voltage: Not Required Number of Outputs: 4 Output Configuration: High Side Categories: Integrated Circuits Supplier Device Package: 30-SSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 30-SSOP Current - Output (Maximum): 1A Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Family Part Number: TPS2205 Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Load Voltage (V): 3.3V, 5V, 12V Rds On: 103mOhm
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1272187-TPS2205IDF Packaging: Tube Features: Status Flag Interface: Parallel Switch Type: PCMCIA Switch Fault Protection: Current Limiting (Fixed), Over Temperature Supply Voltage: Not Required Number of Outputs: 4 Output Configuration: High Side Categories: Integrated Circuits Supplier Device Package: 30-SSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 30-SSOP Current - Output (Maximum): 1A Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Family Part Number: TPS2205 Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Load Voltage (V): 3.3V, 5V, 12V Rds On: 103mOhm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2205IDF
TPS2205IDF
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2205IDF TPS2205IDF
Manufacturer: Texas Instruments Win Source Part Number: 1272187-TPS2205IDF Packaging: Tube Features: Status Flag Interface: Parallel Switch Type: PCMCIA Switch Fault Protection: Current Limiting (Fixed), Over Temperature Supply Voltage: Not Required Number of Outputs: 4 Output Configuration: High Side Categories: Integrated Circuits Supplier Device Package: 30-SSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 30-SSOP Current - Output (Maximum): 1A Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Family Part Number: TPS2205 Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Load Voltage (V): 3.3V, 5V, 12V Rds On: 103mOhm

Manufacturer: Texas Instruments
Win Source Part Number: 1272187-TPS2205IDF
Packaging: Tube
Features: Status Flag
Interface: Parallel
Switch Type: PCMCIA Switch
Fault Protection: Current Limiting (Fixed), Over Temperature
Supply Voltage: Not Required
Number of Outputs: 4
Output Configuration: High Side
Categories: Integrated Circuits
Supplier Device Package: 30-SSOP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 30-SSOP
Current - Output (Maximum): 1A
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Family Part Number: TPS2205
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Load Voltage (V): 3.3V, 5V, 12V
Rds On: 103mOhm

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Power Distribution Units (PDU)
Product Number TPS2205IDF
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2205IDF
Number of Outlets 4
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584MK1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VLD series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Module Components - 1801764-1 - TE Connectivity
Specs
Voltage 12
Operating Temperature -40 to 212 F (-40 to 100 C)
View Details