Texas Instruments Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers TPS2202IDFR

Description
IC PWR SWITCH 3:4 30SSOP
Description
IC PWR SWITCH 3:4 30SSOP
Datasheet
Datasheet Summary
Powered by GS/AI

The TPS2202IDFR is a dual-slot PC Card power-interface switch designed for use with serial PCMCIA controllers. It integrates all necessary components, including discrete power MOSFETs, a logic section, current limiting, thermal protection, and power-good reporting into a single package, which simplifies design and reduces component count. The device supports 3-V, 5-V, and 12-V power distribution, making it versatile for various applications. This switch features an internal charge pump that allows the 12-V supply to be disabled except during flash programming, thereby enhancing battery life. It operates with a low quiescent current of 1 µA and a typical supply current of 83 µA, contributing to power efficiency. The TPS2202IDFR also includes short-circuit and thermal protection, ensuring reliable operation under varying conditions. It is housed in a space-saving 30-pin SSOP package and meets PCMCIA standards, making it suitable for applications in notebook computers, PDAs, digital cameras, and other portable devices.

Datasheet Summary
Powered by GS/AI

The TPS2202IDFR is a dual-slot PC Card power-interface switch designed for use with serial PCMCIA controllers. It integrates all necessary components, including discrete power MOSFETs, a logic section, current limiting, thermal protection, and power-good reporting into a single package, which simplifies design and reduces component count. The device supports 3-V, 5-V, and 12-V power distribution, making it versatile for various applications. This switch features an internal charge pump that allows the 12-V supply to be disabled except during flash programming, thereby enhancing battery life. It operates with a low quiescent current of 1 µA and a typical supply current of 83 µA, contributing to power efficiency. The TPS2202IDFR also includes short-circuit and thermal protection, ensuring reliable operation under varying conditions. It is housed in a space-saving 30-pin SSOP package and meets PCMCIA standards, making it suitable for applications in notebook computers, PDAs, digital cameras, and other portable devices.

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers - TPS2202IDFR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
TPS2202IDFR
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers TPS2202IDFR
IC PWR SWITCH 3:4 30SSOP

IC PWR SWITCH 3:4 30SSOP

Supplier's Site
Power Distribution Switches, Load Drivers - TPS2202IDFR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Distribution Switches, Load Drivers
TPS2202IDFR
Power Distribution Switches, Load Drivers TPS2202IDFR
Power Switch/Driver 3:4 1A 30-SSOP

Power Switch/Driver 3:4 1A 30-SSOP

Buy Now Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers
Product Number TPS2202IDFR TPS2202IDFR
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers Power Distribution Switches, Load Drivers
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SSOP SOP; SSOP; 30-SSOP (0.209\", 5.30mm Width)
Packing Method Tape Reel; Bulk; Tape & Reel (TR),Bulk; Other Tape Reel; Tape & Reel (TR); Other
Driver Type High-side
Unlock Full Specs
to access all available technical data

Similar Products