Adjustable LDO 3.3V 250mA 5.5V Input HTSSOP Product overview: TPS2151IPWP from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 250mA, 5.5V, HTSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 250mA, 5.5V, LDO Voltage Regulator IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-TPS2151IPWP can be used for catalog matching and distributor lookup.
USB, Peripherals PMIC 14-HTSSOP
IC USB ADJ LDO 5V HP 14-HTSSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators |
| Product Number | 761-TPS2151IPWP | 296-12567-5-ND | TPS2151IPWP |
| Product Name | 3.3V 250mA 5.5V HTSSOP LDO Voltage Regulator IC | Power Management - Specialized | Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized |
| Output Voltage Type | Adjustable / Variable | ||
| Package Type | Other; HTSSOP | Other; "14-PowerTSSOP (0.173"", 4.40mm Width)" | SSOP |
| Output Voltage | 3.3 volts |