Output Type:Adjustable; Input Voltage Min:2.7V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; Output Voltage Min:900mV; Output Voltage Max:3.3V; Output Current Max:250mA; Dropout Voltage Typ @ Current:180mV; No. of Pins:14Pins RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 15AC4884 |
| Product Name | Output Type Texas Instruments |
| Input Voltage | 2.7 to 5.5 volts |