Texas Instruments PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2149IDGNR TPS2149IDGNR

Description
Manufacturer: Texas Instruments Win Source Part Number: 797870-TPS2149IDGNR Packaging: Reel package Operating Temperature Range: -40°C ~ 100°C (TJ) Features: Status Flag Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad Output Type: N-Channel Interface: On/Off Switch Type: USB Switch Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO Number of Outputs: 2 Part Status: Obsolete(EOL) Output Configuration: High Side Voltage - Load: 2.9 V ~ 5.5 V Rds On (Typ): 340 mOhm Family Name: TPS2149 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-MSOP-PowerPad Current - Output (Maximum): 200mA Alternative Parts (Cross-Reference): MIC2526-2BN; MIC2506BN; MIC2536-2BMM; RT9712BGF; Introduction Date: March 01, 2005 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 797870-TPS2149IDGNR Packaging: Reel package Operating Temperature Range: -40°C ~ 100°C (TJ) Features: Status Flag Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad Output Type: N-Channel Interface: On/Off Switch Type: USB Switch Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO Number of Outputs: 2 Part Status: Obsolete(EOL) Output Configuration: High Side Voltage - Load: 2.9 V ~ 5.5 V Rds On (Typ): 340 mOhm Family Name: TPS2149 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-MSOP-PowerPad Current - Output (Maximum): 200mA Alternative Parts (Cross-Reference): MIC2526-2BN; MIC2506BN; MIC2536-2BMM; RT9712BGF; Introduction Date: March 01, 2005 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2149IDGNR
TPS2149IDGNR
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2149IDGNR TPS2149IDGNR
Manufacturer: Texas Instruments Win Source Part Number: 797870-TPS2149IDGNR Packaging: Reel package Operating Temperature Range: -40°C ~ 100°C (TJ) Features: Status Flag Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad Output Type: N-Channel Interface: On/Off Switch Type: USB Switch Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO Number of Outputs: 2 Part Status: Obsolete(EOL) Output Configuration: High Side Voltage - Load: 2.9 V ~ 5.5 V Rds On (Typ): 340 mOhm Family Name: TPS2149 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-MSOP-PowerPad Current - Output (Maximum): 200mA Alternative Parts (Cross-Reference): MIC2526-2BN; MIC2506BN; MIC2536-2BMM; RT9712BGF; Introduction Date: March 01, 2005 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 797870-TPS2149IDGNR
Packaging: Reel package
Operating Temperature Range: -40°C ~ 100°C (TJ)
Features: Status Flag
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Output Type: N-Channel
Interface: On/Off
Switch Type: USB Switch
Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO
Number of Outputs: 2
Part Status: Obsolete(EOL)
Output Configuration: High Side
Voltage - Load: 2.9 V ~ 5.5 V
Rds On (Typ): 340 mOhm
Family Name: TPS2149
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-MSOP-PowerPad
Current - Output (Maximum): 200mA
Alternative Parts (Cross-Reference): MIC2526-2BN; MIC2506BN; MIC2536-2BMM; RT9712BGF;
Introduction Date: March 01, 2005
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - TPS2149IDGNR - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
TPS2149IDGNR
PMIC - Power Distribution Switches, Load Drivers TPS2149IDGNR
IC PWR SWITCH N-CHAN 1:2 8MSOP

IC PWR SWITCH N-CHAN 1:2 8MSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number TPS2149IDGNR TPS2149IDGNR
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2149IDGNR PMIC - Power Distribution Switches, Load Drivers
Voltage 2.9 V ~ 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

19
Specs
Voltage 125~240VAC
Number of Outlets 12
Current 16.0 amps
View Details
Potential distribution module - 787-3861/000-1000 - WAGO
Specs
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details