The TPS2141IPWPRG4 is an adjustable low-dropout (LDO) regulator combined with a 5V power switch, designed specifically for high-power USB peripherals. It features a maximum output current of 250 mA for the LDO and a typical current limit of 325 mA, with the capability to handle up to 800 mA during higher load conditions. The input voltage range for the LDO is from 2.7 V to 5.5 V, while the adjustable output voltage can be set between 0.9 V and 3.3 V. This device includes dual current limiting for the switch, which helps manage inrush current and allows for the use of high-value capacitance at the output. It also incorporates undervoltage lockout and power good indicators for both the LDO and the switch, enhancing system reliability. The TPS2141IPWPRG4 operates with a low supply current of 85 µA and a standby current of just 5 µA, making it suitable for power-sensitive applications. It is packaged in a 14-pin HTSSOP format and is rated for operation in ambient temperatures from -40°C to +85°C. This product is particularly well-suited for applications such as ADSL modems, digital cameras, and other USB peripherals requiring efficient power management.
Adjustable LDO Plus 5V Switch with Dual Current Limit for High Power USB Peripherals 14-HTSSOP -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | IC Power Supplies |
| Product Number | TPS2141IPWPRG4 |
| Product Name | TPS2141 Adjustable LDO Plus 5V Switch with Dual Current Limit for High Power USB Peripherals |
| Package Type | Other; HTSSOP |