USB, Peripherals PMIC 14-HTSSOP
Adjustable Positive LDO Regulator, 0.9V Min, 3.3V Max, 0.5V Dropout, CMOS, PDSO14
adjustable LDO Plus 5-V switch with dual current Limit, active-low enable 14-HTSSOP -40 to 85 Product overview: TPS2141IPWP from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, LDO, HTSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, HTSSOP, LDO Voltage Regulator IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-TPS2141IPWP can be used for catalog matching and distributor lookup.
IC USB ADJ LDO 5V HP 14-HTSSOP
| DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators |
| Product Number | 296-12565-5-ND | TPS2141IPWP | 761-TPS2141IPWP | TPS2141IPWP |
| Product Name | Power Management - Specialized | Dual HTSSOP LDO Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized | |
| Package Type | Other; "14-PowerTSSOP (0.173"", 4.40mm Width)" | SSOP; Other; HTSSOP14 | Other; HTSSOP | SSOP |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | |
| Output Voltage Type | Adjustable / Variable |